EN
  • EN
  • DE

MAX6041BEUR+T

Part No MAX6041BEUR+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 4.096V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Output Voltage 4.096V
Output Current 500μA
Tolerance ±0.39%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 100μVp-p
Noise - 10Hz to 10kHz 200μVrms
Voltage - Input 4.296 V ~ 12.6 V
Operating Supply Current 35μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 704942-MAX6041BEUR+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6041
Introduction Date March 01, 1999
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6041BEUR+T CAD Model

Description

MAX6041BEUR+T Voltage Reference from Maxim Integrated

The MAX6041BEUR+T is a high-precision voltage reference component manufactured by Maxim Integrated, a company known for its innovative and reliable integrated circuits. The MAX6041BEUR+T is part of Maxim's family of low-dropout, micropower, three-terminal voltage references. This product is specifically designed to maintain high accuracy and stability under a broad range of operating conditions, making it an ideal choice for precision voltage regulation tasks in various applications.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 4.096V, which is a common reference voltage used in analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • High Accuracy: It offers an initial accuracy of ±0.1%, ensuring precise voltage regulation for sensitive electronic components.
  • Low Temperature Coefficient: With a temperature coefficient as low as 20ppm/°C, the MAX6041BEUR+T exhibits minimal deviation in output voltage over a wide temperature range, contributing to its overall precision.
  • Low Dropout Voltage: It has a low dropout voltage, which allows it to operate effectively even when the input voltage is close to the output voltage, enhancing its efficiency in battery-operated devices.
  • Low Quiescent Current: The device consumes a quiescent current of typically 115µA, making it suitable for power-sensitive applications.
  • Package: It comes in a small SOT23-3 package, which is ideal for space-constrained applications.
  • Extended Operating Temperature Range: The MAX6041BEUR+T can operate over an industrial temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

The MAX6041BEUR+T is versatile and can be used in a variety of applications, including:

  • Precision data systems
  • Portable and battery-powered equipment
  • Data acquisition systems
  • Industrial control systems
  • Medical devices

In summary, the MAX6041BEUR+T voltage reference from Maxim Integrated is a robust and precise component that offers excellent performance for applications requiring stable reference voltages. Its high accuracy, low power consumption, and compact form factor make it a valuable addition to any electronic system where consistent voltage regulation is critical.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess