EN
  • EN
  • DE

LF1333MX

Part No LF1333MX
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 78720-LF1333MX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LF1333MX CAD Model

Description

Product LF1333MX is a high-performance, quad single-pole double-throw (SPDT) analog switch from Texas Instruments.

  • Operating Voltage: Designed for 2.5V to 6V operation.
  • Applications: Ideal for a wide range of applications, including data acquisition systems, communication systems, and sample-and-hold circuits.
  • ON Resistance (5V): Typically 35 ohms @ 5V.
  • ON Resistance (2.7V): Typically 45 ohms @ 2.7V.
  • Total Harmonic Distortion (THD): Low total harmonic distortion (THD) of less than 0.02%.
  • Switching Time: Offers a high-speed switching time of 20 ns.
  • Switching Feature: Has a break-before-make feature.
  • Dynamic Operating Range: Offers a wide dynamic operating range; can handle rail-to-rail analog signals.
  • Quiescent Current: Has a low quiescent current of 2.5 µA.
  • Charge Injection: Device's low charge injection minimizes signal distortion.
  • Package: Comes in a 16-pin SOIC package.
  • ESD Protection: Features ESD protection of 2 kV as per the human body model.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
STMicroelectronics
Lowest to $3.1721
Lite-On Inc.
Lowest to $0.1016
Leshan Radio
Switching diode
Lowest to $0.0092
Texas Instruments
800mA fixed and adjustable low dropout linear regulator
Need more? Email Us
STMicroelectronics
Lowest to $9.7932
Lite-On Inc.
Lowest to $0.0349
Intel
Need more? Email Us
Leshan Radio
Switching diode
Lowest to $0.0127

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess