EN
  • EN
  • DE

LAUNCHXL-F28027

Part No LAUNCHXL-F28027
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LAUNCHPAD TMS320F28027 EVAL BRD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series C2000™, Piccolo™
Package Box
Product Status Obsolete
Type MCU 32-Bit
Core Processor C28x
Platform LaunchPad™
Utilized IC / Part TMS320F28027
Mounting Type Fixed
Contents Board(s), Cable(s)
Board Type Evaluation Platform
Operating System -
Base Product Number LAUNCHXL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1378780-LAUNCHXL-F28027
Ultra Librarian 3D Model Ultra Librarian LAUNCHXL-F28027 CAD Model

Description

The LAUNCHXL-F28027 from Texas Instruments is a C2000 Piccolo LaunchPad which is an inexpensive evaluation platform designed to help you leap right into the world of real-time control programming on the C2000 microcontrollers (MCUs). This LaunchPad is based on the Piccolo TMS320F28027 MCU, a device that features powerful 32-bit processing capability, mixed-signal integration, and enhanced control peripherals, tailored for a wide range of applications.

Key Features:

  • High-Performance Processing: Equipped with a 60 MHz, 32-bit C28x CPU core, the TMS320F28027 MCU offers speed and performance suitable for a variety of time-sensitive control applications.
  • Integrated Analog: The MCU includes an integrated 12-bit analog-to-digital converter (ADC) providing precise sensing capabilities for real-time applications.
  • Robust Peripherals: A range of peripherals such as PWM outputs, capture inputs, GPIOs, SPI, I2C, and UART interfaces enable versatile control and communication options.
  • Onboard Debugging: The LaunchPad features an onboard, in-circuit emulation via USB, which means you can program and debug your projects without the need for additional tools.
  • BoosterPack Compatibility: With the standard 40-pin BoosterPack connector, the LAUNCHXL-F28027 is expandable with a wide array of plug-in modules for additional functionality such as wireless communication, graphical displays, environmental sensing, and much more.
  • Software Support: Texas Instruments provides comprehensive software support through the Code Composer Studio IDE and controlSUITE software, which include libraries, examples, and documentation to accelerate development.
  • Energy Efficient: The Piccolo MCU is designed for low-power applications, enabling energy-efficient solutions in power-sensitive designs.

Applications:

The LAUNCHXL-F28027 LaunchPad is ideal for a variety of applications, including motor control, digital power supplies, intelligent sensors, fire and security systems, and industrial automation. Its versatility and robust feature set make it a go-to platform for engineers and students alike who are developing advanced control systems.

Whether you are an experienced developer or just starting out with microcontroller programming, the LAUNCHXL-F28027 LaunchPad provides a stable and accessible platform for creating sophisticated real-time control systems that can meet the demands of modern electronics.

You May Also Be Interested in

Seiko Epson Corporation
S1C17M12/S1C17M13 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32G474RE EVAL BRD
Lowest to $55.9191
Seiko Epson Corporation
EVALUATION BOARD FOR S1C31D01 CO
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17M01 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M33
Need more? Email Us
Seiko Epson Corporation
S1C17M10 EVAL BRD
Need more? Email Us
Intel
CYCLONE III EVAL BRD / Cyclone III Cyclone? III Nios II DSP Embedded Evaluation Board
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.0743 $76.1486
4+ $31.2405 $124.9620
5+ $30.2642 $151.3210
7+ $29.2880 $205.0160
9+ $28.3117 $254.8053
12+ $25.3829 $304.5948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess