EN
  • EN
  • DE

L4927

Part No L4927
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 72632-L4927
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L4927 CAD Model

Description

Product L4927 from Texas Instruments is a highly efficient and advanced voltage regulator that is designed to provide optimal performance for a wide range of electronic devices.

  • Versatility: This versatile component is suitable for use in a variety of applications, including automotive systems, industrial equipment, and consumer electronics.
  • Adjustable Voltage Range: The L4927 is an adjustable voltage regulator with a range of 5V to 28V, allowing it to meet the power requirements of many different types of devices.
  • Maximum Output Current: It has a maximum output current of 500 mA, ensuring it can handle high-power applications.
  • Thermal Shutdown Feature: This regulator is also equipped with a thermal shutdown feature, which protects the device from overheating and potential damage.
  • Low Dropout Voltage: One of the standout features of the L4927 is its low dropout voltage, which enhances its efficiency and makes it suitable for use in energy-conscious applications.
  • Low Quiescent Current: It also has a very low quiescent current, which means it uses minimal power when it's in standby mode. This is particularly beneficial in battery-powered devices, as it helps to prolong battery life.
  • Easy Integration: The L4927 from Texas Instruments is designed for easy integration into a wide range of systems.
  • Package: It comes in a compact TO-220 package, which makes it easy to fit into tight spaces.
  • Operating Temperature Range: It also has a wide operating temperature range of -40°C to 125°C, which allows it to function effectively in a variety of environments.
  • Robustness and Reliability: Another important feature of the L4927 is its robustness and reliability. It's designed to withstand harsh conditions and operate reliably over a long lifespan. This makes it a cost-effective choice for manufacturers, as it reduces the need for frequent replacements and maintenance.

You May Also Be Interested in

LSI Computer Systems
Need more? Email Us
Lite-On Inc.
Lowest to $0.0196
STMicroelectronics
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Texas Instruments
Need more? Email Us
Lite-On Inc.
Lowest to $0.0277
OKI/Metcal
Need more? Email Us
OKI/Metcal
Need more? Email Us
Leshan Radio
Ultra High Speed Switching Application
Lowest to $0.0115

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess