Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Motor Type - Stepper Bipolar
Motor Type - AC, DC Brushed DC
Purpose Driver - Fully Integrated, Control and Power Stage
Technology Bipolar
Applications General Purpose
Output Current 1A
Supply Voltage - Operating 4.5 V to 36 V
Voltage - Load 4.5 V to 36 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 018238-L293NE
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian L293NE CAD Model

Description

The L293NE from Texas Instruments is a high-quality, high-performance device designed to provide a range of functions in a variety of applications.

  • Type: Quadruple high-current half-H driver
  • Supply-Voltage Range: Wide, from 4.5 V to 36 V
  • Input-Logic Supply Feature: Separate
  • ESD Protection: Internal
  • Output Current: Up to 1 A per channel
  • Peak Currents: Up to 2 A
  • Thermal Shutdown: Yes
  • Enable Function: Yes
  • External Components: Minimal

You May Also Be Interested in

Texas Instruments
IC MTRDRV BIPLR 2.75-6.8V 10VSON / LOW-VOLTAGE MOTOR DRIVER IC
Lowest to $1.6758
ECAD model for DRV8832DRCR
Allegro MicroSystems, LLC
IC MOTOR DRIVER 10DFN
Lowest to $1.4386
ECAD model for A5940GEJTR-T
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8MSOP
Need more? Email Us
ECAD model for TC649BEUA
Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $113.0277
ECAD model for E3Z-FDN27
Omron
SERVOMOTOR 2000 RPM 230V / AC Motor Servomotor 2000 RPM 5kW Incremental 230VAC
Need more? Email Us
ECAD model for R88M-K5K020H-BOS2
Microchip Technology
IC MOTOR DRIVER 3V-5.5V 8DIP
Need more? Email Us
ECAD model for TC648VPA
Texas Instruments
IC MOTOR DRIVER 2V-5.5V 10VSSOP / DRV2604L 2- to 5.2-V Haptic Driver for LRA and ERM with Internal Memory and Smart-Loop Architecture
Lowest to $1.5037
ECAD model for DRV2604LDGSR
STMicroelectronics
Motor Controller 5V 20-Pin SO T/R / STEPPER MOTOR CONTROLLERS | IC MOTOR DRV BIPOLAR/UNIPLR 20SO
Lowest to $5.6550
ECAD model for L297D013TR
STMicroelectronics
PWM CONTROLLED - HIGH CURRENT DMOS UNIVERSAL MOTOR DRIVER | IC MOTOR DRIVER BIPLR 36POWERSO
Lowest to $8.4588
ECAD model for L6258E

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0388 $65.1940
11+ $10.6986 $117.6846
17+ $10.3643 $176.1931
23+ $10.0299 $230.6877
29+ $9.6956 $281.1724
39+ $8.6925 $339.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 76 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention