EN
  • EN
  • DE

JM38510/00104BDA

Part No JM38510/00104BDA
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SN5400 QUADRUPLE 2-INPUT POSITIV / IC Channel
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number JM38510
Standard Package 22 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 608922-JM38510/00104BDA
Ultra Librarian 3D Model Ultra Librarian JM38510/00104BDA CAD Model

Description

The JM38510/00104BDA is a high-grade electronic component manufactured by Texas Instruments, renowned for its precision and reliability in demanding applications. This product is part of Texas Instruments' range of military-spec integrated circuits, designed to meet the stringent requirements of aerospace, defense, and other high-reliability industries.

Key Features

  • Military Specifications: The JM38510/00104BDA is built to comply with the rigorous standards of military specifications, ensuring performance in the most challenging conditions.
  • Temperature Range: This device is characterized for operation across a wide temperature range, typically from -55°C to +125°C, making it suitable for extreme environments.
  • Package Type: Encased in a durable ceramic package, the JM38510/00104BDA offers enhanced protection against environmental factors such as moisture, thermal stress, and mechanical shock.
  • Quality Assurance: Texas Instruments' commitment to quality means each unit undergoes stringent testing to guarantee its reliability and consistency.

Applications

The JM38510/00104BDA is tailored for use in mission-critical systems where failure is not an option. Its robust design and manufacturing make it an ideal choice for:

  • Avionics and onboard aircraft systems
  • Space exploration equipment and satellites
  • Military ground vehicles and naval systems
  • Communications infrastructure with high reliability needs

Technical Specifications

As a product with military-grade specifications, the JM38510/00104BDA boasts features that support its use in high-reliability applications. Users should refer to the official Texas Instruments datasheet for detailed technical specifications to ensure compatibility and suitability for their specific needs.

Ordering Information

For purchasing the JM38510/00104BDA, customers can place orders directly through Texas Instruments or authorized distributors. It is recommended to verify the part number and product details to ensure the correct version of the component is ordered for your application.

Note: The information provided here is a general description and does not substitute for professional advice or the manufacturer's official documentation. Always consult the datasheet and product guides before integrating the JM38510/00104BDA into your system.

You May Also Be Interested in

Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess