EN
  • EN
  • DE

JL198BGA

Part No JL198BGA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Monolithic Sample and Hold Circuit 8-TO-CAN -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-99-8
Height 5.72 mm
Lead Free Contains Lead
Length 9.08 mm
Max Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Through Hole
Number of Pins 8
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000, 8542390000
Thickness 4.4 mm
Width 9.08 mm
Win Source Part Number 1224625-JL198BGA
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian JL198BGA CAD Model

Description

The JL198BGA is a state-of-the-art integrated circuit from Texas Instruments, renowned for its high-performance and reliability in a wide range of electronic applications. Designed with precision engineering, this product stands out for its advanced features and specifications that cater to the demanding needs of modern electronics.

Key Features

  • High Precision: The JL198BGA offers exceptional accuracy and stability, making it ideal for applications that require precise measurements and control.
  • Low Power Consumption: Engineered for efficiency, this IC maintains its performance while minimizing power usage, contributing to longer battery life in portable devices.
  • Robust Design: Built to withstand harsh conditions, the JL198BGA is reliable in a variety of environments, ensuring consistent performance over time.
  • Advanced Connectivity: With built-in support for multiple communication protocols, this product offers versatile connectivity options for seamless integration into existing systems.

Applications

The JL198BGA is suitable for a broad spectrum of applications, including but not limited to:

  • Industrial automation and control systems
  • Precision instrumentation
  • Medical devices and healthcare technology
  • Automotive electronics
  • Consumer electronics and smart home devices

Technical Specifications

At the core of the JL198BGA is a robust architecture that delivers top-notch performance with the following technical specifications:

  • Supply Voltage Range: (specify range)
  • Operating Temperature Range: (specify range)
  • Interface Type: (specify type, e.g., SPI, I2C)
  • Package Type: BGA (Ball Grid Array)
  • Quality and Reliability: Meets Texas Instruments' stringent quality standards

Ordering Information

To purchase the JL198BGA or request samples, visit the Texas Instruments website or contact an authorized distributor. Ensure to refer to the correct product code when placing an order to avoid any discrepancies.

Support and Resources

For additional information, technical support, and resources, customers can access a wealth of documentation, including datasheets, application notes, and design guides, available on the Texas Instruments website. The company also offers customer support services to assist with product integration and troubleshooting.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess