EN
  • EN
  • DE

ISO7821LLDWW

Part No ISO7821LLDWW
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5700VRMS 2CH GP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 5 Weeks
Features General Purpose Digital Isolator 5700Vrms Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.551", 14.00mm Width)
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.551", 14.00mm Width)
Case / Package 16-SOIC
Family Name ISO7821
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48873, ISO7821LLDWW-ND
Quantity per package 45
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922139-ISO7821LLDWW
Ultra Librarian 3D Model Ultra Librarian ISO7821LLDWW CAD Model

Description

The ISO7821LLDWW is a state-of-the-art digital isolator designed and manufactured by Texas Instruments. This device is part of TI's extensive portfolio of isolation products, offering high-performance solutions for a variety of applications that require signal isolation to protect against ground potential differences and noise, while enabling data transfer across an isolation barrier.

Key Features

  • High Isolation Voltage: The ISO7821LLDWW provides an isolation voltage of 5000 Vrms for 1 minute per UL 1577, ensuring robust protection for sensitive circuits.
  • High-Speed Data Transfer: With signaling rates up to 100 Mbps, this isolator is ideal for high-speed data communications without compromising signal integrity.
  • Low Power Consumption: Designed for efficiency, the ISO7821LLDWW operates with low power consumption, making it suitable for power-sensitive applications.
  • Long Lifespan: The device is built for reliability and longevity, with a projected lifetime of over 40 years at a temperature of 150°C, ensuring consistent performance over extended periods.
  • Robust Electromagnetic Compatibility (EMC): Excellent EMC performance with low emissions and high immunity ensures stable operation in electrically noisy environments.

Applications

The ISO7821LLDWW is versatile and can be used in a wide range of applications, including:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Motor drives and inverters
  • Power supplies for isolated data communication
  • Green energy applications such as solar inverters and wind turbines

Package and Quality

The ISO7821LLDWW comes in a compact, surface-mount 16-pin SOIC package, making it easy to integrate into various circuit designs. The device is compliant with industry standards, including RoHS and is manufactured under TI's strict quality control processes, ensuring high reliability and performance consistent with the most demanding industry requirements.

You May Also Be Interested in

NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
4CH REINFORCED 15MM DGTL ISO
Need more? Email Us
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.2848 $52.5696
5+ $21.5670 $107.8350
8+ $20.8931 $167.1448
10+ $20.2191 $202.1910
13+ $19.5451 $254.0863
18+ $17.5232 $315.4176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,410 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess