EN
  • EN
  • DE

ISO7761FQDBQQ1

Part No ISO7761FQDBQQ1
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description DGTL ISO 3000VRMS 6CH 16SSOP / General Purpose Digital Isolator 3000Vrms 6 Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 6
Inputs - Side 1/Side 2 5/1
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 1.1ns, 1.4ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number ISO7761
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-ISO7761FQDBQQ1
Standard Package 75
Win Source Part Number 992490-ISO7761FQDBQQ1
Ultra Librarian 3D Model Ultra Librarian ISO7761FQDBQQ1 CAD Model

Description

Introducing the ISO7761FQDBQQ1 Digital Isolator from Texas Instruments

The ISO7761FQDBQQ1 is a high-performance, six-channel digital isolator designed to offer robust signal isolation for a variety of applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this product is part of their extensive portfolio of isolation products that enhance the safety, speed, and reliability of electronic systems.

Constructed with Texas Instruments' proprietary silicon dioxide (SiO2) insulation barrier, the ISO7761FQDBQQ1 provides exceptional isolation performance. This barrier is resistant to magnetic interference and is certified to provide galvanic isolation of up to 5000 Vrms for one minute per UL 1577. The device also boasts a CMTI (Common-Mode Transient Immunity) of 100 kV/μs, ensuring stable operation in electrically noisy environments.

The ISO7761FQDBQQ1 features six independent isolation channels with four forward and two reverse-direction channels. This channel configuration allows for flexibility in data transfer and communication protocols. Each channel can support data rates up to 100 Mbps, making it suitable for high-speed digital interfaces such as SPI, I2C, or UART.

One of the key advantages of the ISO7761FQDBQQ1 is its low power consumption. The device operates with a supply voltage range from 2.25 V to 5.5 V, allowing for energy-efficient designs across various supply levels. Additionally, it is characterized for operation over the ambient temperature range of -40°C to +125°C, which ensures reliable performance in extreme conditions.

The ISO7761FQDBQQ1 comes in a compact, surface-mount 16-SOIC (0.15" | 3.90 mm Width) package, making it suitable for space-constrained applications. Its small footprint and robust design make it an excellent choice for industrial automation, medical equipment, electric vehicles, and other applications requiring high-voltage isolation and data integrity.

With its combination of high-speed operation, robust isolation capabilities, and low power consumption, the ISO7761FQDBQQ1 from Texas Instruments represents a state-of-the-art solution for designers looking to enhance the safety and performance of their digital systems.

You May Also Be Interested in

NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Renesas Electronics America
Need more? Email Us
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8803 $52.9227
21+ $4.8249 $101.3229
33+ $4.6741 $154.2453
45+ $4.5234 $203.5530
58+ $4.3726 $253.6108
77+ $3.9202 $301.8554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess