EN
  • EN
  • DE

XC2V250-4FG256C

Part No XC2V250-4FG256C
Manufacturer Xilinx Inc.
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - FPGAs(Field Programmable GateArray)
Manufacturer Xilinx Inc.
Win Source Part Number 412522-XC2V250-4FG256C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian XC2V250-4FG256C CAD Model

Description

The Xilinx XC2V250-4FG256C is a Virtex-II series Field Programmable Gate Array (FPGA), designed for applications needing a balance of programmable logic, memory resources, and high-speed operation. It provides a versatile platform for implementing custom digital circuits and systems.

Applications:

  • Embedded Systems: Used in a variety of embedded control applications including industrial automation and robotics.
  • Digital Signal Processing (DSP): Suitable for applications such as audio and video processing, and communication systems.
  • Image Processing: Employed in machine vision systems, medical imaging equipment, and video surveillance systems.
  • Networking: Integrated into network interface cards (NICs) and other networking devices.
  • Test and Measurement: Utilized in test equipment for data acquisition and signal analysis.

Features:

  • System Gates: Contains approximately 250,000 system gates for implementing digital logic functions.
  • Logic Cells: Includes logic cells that can be configured to perform a wide range of functions.
  • Block RAM: Incorporates on-chip block RAM for data storage and buffering.
  • Digital Clock Managers (DCMs): Features DCMs for clock frequency synthesis and skew management.
  • I/O Pins: Provides user-definable I/O pins for interfacing with external devices and systems.
  • Package Type: Housed in a 256-pin Fine-Pitch Ball Grid Array (FG256) package.
  • Speed Grade: Operates at a -4 speed grade, defining its performance level within the Virtex-II family.

Benefits:

  • Flexibility: Programmable logic enables customization and adaptation to specific application requirements.
  • Performance: Offers sufficient performance for a wide range of embedded and DSP applications.
  • Integration: Combines logic, memory, and clock management resources on a single chip.
  • Rapid Prototyping: Allows for quick design cycles and iterations.
  • Cost-Effectiveness: Provides a cost-optimized solution for medium-complexity digital designs.

Additional Details:

The XC2V250-4FG256C is fabricated using advanced CMOS process technology. It supports various I/O standards including LVTTL, LVCMOS, HSTL, and SSTL. The device is fully supported by the Xilinx ISE design suite, providing tools for design entry, synthesis, implementation, and verification. The FG256 package provides a compact and reliable interconnect solution. The -4 speed grade indicates the relative performance of this device within the Virtex-II family. Datasheets should be consulted for specific memory capacities and the precise number of I/O pins. This FPGA suits applications that require a mix of programmability, performance, and integration in a compact package.

You May Also Be Interested in

Altera
IC FPGA 240 I/O 484UBGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 203 I/O 381CABGA
Lowest to $71.6418
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Intel
IC FPGA 480 I/O 896FBGA
Lowest to $145.5224
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY 15.9K
Need more? Email Us
Lattice Semiconductor Corporation
FPGA, 1444 CLBS, 166000 GATES
Need more? Email Us
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Microchip Technology
IC FPGA 170 I/O 325FPGA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $96.1054 $96.1054
2+ $78.8558 $157.7116
3+ $76.3915 $229.1745
4+ $73.9273 $295.7092
5+ $71.4630 $357.3150
6+ $64.0703 $384.4218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,444 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess