EN
  • EN
  • DE

C200H-IA222

Part No C200H-IA222
Manufacturer Omron
Catalog Controllers - PLC Modules
Description INPUT MODULE 16 DIGITAL / Input Module Backplane
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls>Controllers - PLC Modules
Mfr Omron Automation and Safety
Series C200H
Package Bulk
Product Status Obsolete
Type Input Module
For Use With/Related Products C200H, CS1 Series
Number of Inputs and Type 16 - Digital
Mounting Type Backplane
Termination Style Screw Terminal
Temperature Range - Operating 0°C ~ 55°C
Ingress Protection IP30
Approval Agency CE
Weight 0.662 lb (300.28 g)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.1000
Other Names C200HIA222
Standard Package 1
Win Source Part Number 1185139-C200H-IA222
Ultra Librarian 3D Model Ultra Librarian C200H-IA222 CAD Model

Description

The 1185139-C200H-IA222 is a PLC module from the C200H series manufactured by Omron Automation and Safety.

  • Product: Input Module
  • Digital Inputs: 16
  • Terminal Package: Screw Terminal
  • Compatible With: C200H, CS1 series
  • Ingress Protection: IP30
  • Status: Obsolete
  • Supply and Demand Status: Limited
  • ECCN: EAR99

You May Also Be Interested in

Omron
OUTPUT MODULE 2 ANALOG
Need more? Email Us
Phoenix Contact
TEMP CTRL MOD 2 ANALOG 24V
Need more? Email Us
Phoenix Contact
OUTPUT MODULE 4SS 24V
Need more? Email Us
Omron
INPUT MODULE 8 DIGITAL
Need more? Email Us
Phoenix Contact
OUTPUT MODULE 4SS 24V
Need more? Email Us
Phoenix Contact
INPUT MODULE 8 DIGITAL 24V
Need more? Email Us
Phoenix Contact
OUTPUT MODULE 32SS 24V
Need more? Email Us
Phoenix Contact
OUTPUT MODULE 4 ANALOG
Need more? Email Us
Phoenix Contact
I/O MODULE 1 DIG 1 SOLID STATE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess