EN
  • EN
  • DE

DS90C383BMTX

Part No DS90C383BMTX
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description Programmable LVDS Transmitter 24-Bit Flat Panel Display (FPD) Link-65 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1169544-DS90C383BMTX
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS90C383BMTX CAD Model

Description

Product Overview: Texas Instruments DS90C383BMTX

The Texas Instruments DS90C383BMTX is a high-performance serializer/deserializer (SerDes) chip designed for display interface applications. It is part of the DS90C383 family and is specifically engineered to handle the demands of high-resolution displays by converting parallel data into serial data and vice versa. This chip is an ideal solution for applications where board space is at a premium and high data throughput is required.

Key Features

  • High-Speed Operation: The DS90C383BMTX is capable of operating at a maximum pixel clock frequency of 85 MHz, making it suitable for supporting high-resolution video displays.
  • LVDS Interface: It utilizes Low Voltage Differential Signaling (LVDS) technology to minimize electromagnetic interference (EMI) and power consumption while enabling high-speed data transfer.
  • Wide Bus Compatibility: The device supports a wide bus interface of up to 24 bits, accommodating various color depths and display formats.
  • Integrated PLL: The built-in Phase-Locked Loop (PLL) circuitry allows for a stable and reliable clock signal, which is essential for maintaining data integrity during high-speed transmission.
  • Power Management: It features power-down modes and an ultra-low power state to conserve energy when the display is not in active use.

Applications

The DS90C383BMTX is particularly well-suited for use in a wide range of display applications, including:

  • Laptop and desktop computer monitors
  • High-definition televisions (HDTVs)
  • Industrial displays
  • Medical imaging equipment
  • Automotive infotainment systems

Technical Specifications

The DS90C383BMTX is offered in a compact 56-pin TSSOP (Thin Shrink Small Outline Package) that is RoHS compliant. It operates over a temperature range of -40°C to +85°C, making it suitable for various environmental conditions. The device also features built-in test patterns for ease of design verification and system testing.

Conclusion

With its high-speed capabilities, robust LVDS interface, and energy-efficient design, the Texas Instruments DS90C383BMTX stands out as a reliable and versatile choice for designers looking to integrate high-resolution display interfaces into their products. Its compact form factor and comprehensive feature set ensure that it meets the stringent requirements of modern display applications.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess