EN
  • EN
  • DE

ISO7730FQDWQ1

Part No ISO7730FQDWQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 5000VRMS 3CH 16SOIC / General Purpose Digital Isolator 5000Vrms 3 Channel 100Mbps 85kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tube
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 3
Inputs - Side 1/Side 2 3/0
Channel Type Unidirectional
Voltage - Isolation 5000Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 1.3ns, 1.4ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number ISO7730
Other Names TEXTISISO7730FQDWQ1,-296-45244-5,296-45244-5,2156-ISO7730FQDWQ1
Standard Package 40
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243832-ISO7730FQDWQ1
Ultra Librarian 3D Model Ultra Librarian ISO7730FQDWQ1 CAD Model

Description

The ISO7730FQDWQ1 is a high-performance, triple-channel digital isolator from Texas Instruments, meticulously engineered to meet the stringent demands of automotive and industrial applications. This robust component offers a reliable solution for signal isolation, ensuring system integrity and safety in environments where electrical isolation is a critical requirement.

Key Features

  • Triple-Channel Isolation: The ISO7730FQDWQ1 features three independent isolation channels, providing versatility in isolating multiple digital signals simultaneously.
  • High Isolation Voltage: With a capability to withstand isolation voltages up to 5000 Vrms, this device is well-suited for high-voltage applications where extra protection is essential.
  • Low Propagation Delay: The device boasts a low propagation delay, minimizing signal transmission time and ensuring rapid response times for critical applications.
  • Robust Electromagnetic Compatibility (EMC): Designed with excellent noise immunity, the ISO7730FQDWQ1 conforms to stringent EMC standards, reducing the risk of data corruption due to electromagnetic interference.
  • Wide Temperature Range: Operating effectively across a broad temperature range, this isolator is ideal for harsh environments commonly found in automotive and industrial settings.
  • Automotive Qualification: Qualified for use in automotive applications, the ISO7730FQDWQ1 adheres to the AEC-Q100 Grade 1 standard, ensuring reliability and performance under extreme conditions.

Applications

This digital isolator is particularly well-suited for a variety of applications where isolation is necessary to protect sensitive components and ensure user safety. It is commonly used in:

  • Automotive systems
  • Industrial automation
  • Motor control circuits
  • Power supply management
  • Medical equipment

Conclusion

The ISO7730FQDWQ1 from Texas Instruments represents a significant advancement in signal isolation technology. Offering a combination of high isolation voltage, low propagation delay, and robust EMC performance, it is an excellent choice for designers looking to enhance safety and reliability in automotive and industrial systems. Its compliance with AEC-Q100 Grade 1 standards further underscores its suitability for demanding applications where quality and durability are paramount.

You May Also Be Interested in

NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4480 $51.7200
36+ $2.8291 $101.8476
55+ $2.7407 $150.7385
76+ $2.6523 $201.5748
98+ $2.5639 $251.2622
131+ $2.2987 $301.1297
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,850 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess