Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Package Tube
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 85kV/µs
Data Rate 100Mbps
Propagation Delay tpLH / tpHL (Max) 16ns, 16ns
Pulse Width Distortion (Max) 4.9ns
Rise / Fall Time (Typ) 3.9ns, 3.9ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ISO7720
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-47637
Standard Package 75
Win Source Part Number 988070-ISO7720D
Ultra Librarian 3D Model Ultra Librarian ISO7720D CAD Model

Description

The ISO7720D by Texas Instruments is a state-of-the-art, high-speed digital isolator designed to offer robust communication and signal integrity in high-noise environments. This device is a part of TI's extensive isolator portfolio, which is known for providing reliable performance in industrial, automotive, and healthcare applications.

Key Features

  • High-Speed Performance: With signaling rates up to 100 Mbps, the ISO7720D ensures swift data transfer, making it suitable for applications requiring fast communication speeds.
  • Dual-Channel Isolation: The device features two isolated channels, one in each direction, which enhances design flexibility and supports bidirectional communication.
  • Low Power Consumption: Optimized for efficiency, the ISO7720D operates with low power consumption, thereby reducing the thermal footprint and enhancing system reliability.
  • Robust Isolation: With an isolation rating of up to 3000 V<sub>RMS for 1 minute, the product provides excellent protection against high-voltage transients and enables safe signal separation between domains.
  • Wide Temperature Range: The device is operational over a wide temperature range from -40°C to +125°C, making it suitable for harsh industrial environments.
  • Fail-Safe Outputs: In the event of input power loss or signal path damage, the ISO7720D ensures fail-safe outputs to a known state, thus enhancing system safety.

Applications

The ISO7720D is ideal for a variety of applications, including:

  • Industrial automation and control systems
  • Motor control circuits
  • Medical equipment with stringent safety requirements
  • Isolated communication interfaces such as SPI, I2C, or UART
  • Power supply and battery management systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The ISO7720D is no exception and is available in a small SOIC-8 package, providing a compact solution for space-constrained applications. It is also characterized for enhanced system-level ESD performance, ensuring robustness in the face of electrostatic discharges.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISO 3000VRMS 4CH GP 16QSOP
Lowest to $8.9742
ECAD model for ADUM140E1BRQZ
Maxim Integrated
DGTL ISO 600VRMS 6CH GP 16QSOP / General Purpose Digital Isolator 600Vrms 6 Channel 2Mbps, 50Mbps 3.2kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Lowest to $39.1164
ECAD model for MAX14851AEE+
Analog Devices Inc.
DGTL ISO 5000VRMS 4CH GP 16SOIC
Lowest to $24.0882
ECAD model for ADUM6401CRIZ
Analog Devices Inc.
3.75KV ISOPWR & ISORS485 25MBPS / RS422, RS485 Digital Isolator 3000Vrms 4 Channel 25Mbps 250kV/µs CMTI 28-BSSOP (0.295", 7.50mm Width)
Lowest to $44.3182
ECAD model for ADM2565EBRNZ
Texas Instruments
DGTL ISO 5000VRMS 3CH GP 16SOIC
Need more? Email Us
ECAD model for ISO7731DW
Texas Instruments
DGTL ISO 5000VRMS 4CH GP 16SSOP / General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Lowest to $1.1120
ECAD model for ISO7740DBQ
Maxim Integrated
DGTL ISO 5000VRMS 4CH GP 16SOIC / General Purpose Digital Isolator 5000Vrms 4 Channel 150Mbps 25kV/µs (Typ) CMTI 16-SOIC (0.295", 7.50mm Width)
Lowest to $29.3135
ECAD model for MAX14934FAWE+
NVE Corp
DGTL ISO 2500VRMS 4CH GP 16SOIC / General Purpose Digital Isolator 2500Vrms 4 Channel 110Mbps 100kV/µs CMTI 16-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ECAD model for IL 717T-3E
Analog Devices Inc.
DGTL ISO 3000VRMS 4CH GP 16QSOP / General Purpose Digital Isolator 3000Vrms 4 Channel 150Mbps 75kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Lowest to $23.9394
ECAD model for ADUM142E0BRQZ

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3453 $56.9745
350+ $0.3235 $113.2250
540+ $0.3126 $168.8040
775+ $0.2908 $225.3700
1,005+ $0.2798 $281.1990
1,250+ $0.2689 $336.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 35,000 pieces
MOQ: 165 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention