EN
  • EN
  • DE

ISO7640FCDWR

Part No ISO7640FCDWR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description ANALOG CIRCUIT, 1 FUNC, PDSO16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 875983-ISO7640FCDWR
Ultra Librarian 3D Model Ultra Librarian ISO7640FCDWR CAD Model

Description

Introducing the ISO7640FCDWR: A High-Speed Digital Isolator

The ISO7640FCDWR is a cutting-edge digital isolator manufactured by Texas Instruments, designed to provide robust communication and signal integrity in challenging environments. This device is a part of Texas Instruments' ISO7640 family and stands out for its exceptional performance in isolating electrical circuits, making it an essential component in industrial, medical, and other applications that require high isolation and noise immunity.

Key Features and Benefits

  • High-Speed Data Transfer: With signaling rates up to 150 Mbps, the ISO7640FCDWR ensures rapid data transmission, making it suitable for applications that demand quick and reliable communication between systems.
  • Quad-Channel Isolation: This device features four independent isolation channels, providing flexibility in design and the ability to isolate multiple signals simultaneously.
  • Robust Isolation: The ISO7640FCDWR offers an isolation voltage of 3000 Vrms for 1 minute per UL 1577, providing a high level of protection against electrical surges and transient voltages.
  • Low Power Consumption: It is designed with energy efficiency in mind, featuring low power consumption that helps reduce the overall power budget of systems.
  • Wide Temperature Range: The device operates reliably over a broad temperature range from -40°C to +125°C, making it suitable for harsh industrial environments.

Applications

The versatility of the ISO7640FCDWR allows it to be used in a wide array of applications, including but not limited to:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Motor control circuits
  • Data communication for power systems
  • Isolated sensor interfaces

Package and Quality

The ISO7640FCDWR comes in a compact SOIC-16 Widebody package, which is convenient for PCB design and layout. Texas Instruments ensures the highest quality and reliability, with each device undergoing rigorous testing and certification processes.

For designers looking to enhance their system's safety and performance, the ISO7640FCDWR from Texas Instruments offers a perfect blend of speed, isolation, and efficiency, making it an ideal choice for any application requiring reliable electrical isolation.

You May Also Be Interested in

NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $13.9383
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $0.7853
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess