EN
  • EN
  • DE

PCM2903BDBR

Part No PCM2903BDBR
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description STEREO AUDIO CODEC WITH USB INTERFACE, SINGLE-ENDED ANALOG INPUT/OUTPUT, AND S/PDIF
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Stereo Audio
Data Interface USB
Resolution (Bits) 16 b
Number of ADCs / DACs 2 / 2
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 89 / 96
Dynamic Range, ADCs / DACs (db) Typ 89 / 93
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Digital 3 V ~ 3.6 V
Operating Temperature Range -25°C ~ 85°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 1236443-PCM2903BDBR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PCM2903B
Introduction Date January 01, 2009
ECCN EAR99
Country of Origin Japan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PCM2903BDBR CAD Model

Description

Product Overview: PCM2903BDBR by Texas Instruments

The PCM2903BDBR is a high-quality, single-chip USB stereo audio codec with USB-compliant full-speed protocol controller and S/PDIF. Manufactured by Texas Instruments, this integrated circuit is designed to provide a simple and efficient solution for audio recording and playback through the USB interface.

Key Features

  • USB Interface: Compliant with USB 1.1 specifications, the PCM2903BDBR does not require any additional firmware or drivers when used with most operating systems, which facilitates easy integration into existing systems.
  • Audio Quality: It features high-quality 16-bit Delta-Sigma ADC and DAC, ensuring excellent audio fidelity for both recording and playback functionalities.
  • S/PDIF Output: The device includes an S/PDIF output that allows digital audio output, expanding its compatibility with various digital audio equipment.
  • Sampling Rate: The PCM2903BDBR supports sampling rates from 32 kHz to 48 kHz, providing versatility for different audio applications.
  • On-chip Clock Generator: With an integrated clock generator, there's no need for an external crystal, simplifying the design and reducing system costs.
  • Bus-Powered Operation: As a bus-powered device, it can draw power directly from the USB connection, eliminating the need for an external power supply.

Applications

The PCM2903BDBR is ideal for a wide range of applications, including USB audio stations, DJ consoles, USB headphones, and audio interface boxes. Its versatility also extends to multimedia systems, portable audio devices, and USB-powered audio gadgets.

Package and Quality

Enclosed in a 28-pin SSOP (DB) package, the PCM2903BDBR ensures a compact footprint on the PCB. Texas Instruments' commitment to quality means that this product meets high standards for performance and reliability, making it a trusted choice for audio engineers and system designers.

Conclusion

In summary, the Texas Instruments PCM2903BDBR is a robust and versatile USB audio codec solution that offers ease of integration, high-quality audio, and a range of features suitable for a variety of audio applications. Its integrated functionality and straightforward USB connectivity make it a go-to choice for those seeking a reliable and efficient audio codec solution.

You May Also Be Interested in

Cirrus Logic Inc.
IC CODEC W/TOUCH CTLR 48QFN / General Purpose Audio Codec 2ADC / 2DAC Ch
Lowest to $27.8572
Rohm Semiconductor
Need more? Email Us
Texas Instruments
IC CODEC DUAL-CH PROG LP 48-TQFP / Voiceband Audio Codec 2ADC / 2DAC Ch Automotive 48-Pin TQFP T/R
Need more? Email Us
Cirrus Logic Inc.
IC CODEC AC97 AUDIO TOUCH 48QFN / PCM Audio Codec 3ADC / 3DAC Ch 48-Pin QFN EP
Lowest to $10.4558
Rohm Semiconductor
IC CODEC PCM 48-VQFP
Lowest to $4.8972
Analog Devices Inc.
IC CODEC 24BIT 4ADC/8DAC 48LQFP
Need more? Email Us
Cirrus Logic Inc.
IC CODEC AUD S/DIP TXRX 48TQFP / Multichannel CODEC with S/PDIF Transceiver
Lowest to $0.2867
NXP / Nexperia
IC AUDIO CODEC MINIDISC 28-SSOP / General Purpose Audio Codec 4ADC / 2DAC Ch 28-Pin SSOP Tube
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CODEC AC'97 2CH 2.3 48-TQFP
Lowest to $26.1134

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0515 $50.2575
13+ $8.2474 $107.2162
19+ $7.9897 $151.8043
26+ $7.7320 $201.0320
34+ $7.4742 $254.1228
45+ $6.7010 $301.5450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess