EN
  • EN
  • DE

LM1876TF

Part No LM1876TF
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description Audio Power Amplifier Series | IC AMP AUDIO PWR 22W AB TO220-15
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Type Class AB
Output Type 2-Channel (Stereo)
Max Output Power x Channels at Load 22W x 2 at 4Ohm
Supply Voltage (V) 20V ~ 64V, ±10V ~ 32V
Features Depop, Mute, Short-Circuit and Thermal Protection
Mounting Style Through Hole
Temperature Range - Operating -20°C ~ 85°C
Supplier Device Package TO-220-15 Isolated
Manufacturer Package TO-220-15 Isolated Tab, Formed Leads
Family Part Number LM1876
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1196939-LM1876TF
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM1876TF CAD Model

Description

Product Overview: Texas Instruments LM1876TF

The LM1876TF is a high-performance audio power amplifier from Texas Instruments designed to deliver superior sound quality for a wide range of applications. This integrated circuit is part of Texas Instruments' Overture™ series and is known for its low distortion, high power output, and excellent signal-to-noise ratio, making it an ideal choice for high-fidelity audio systems.

Key Features:

  • Output Power: The LM1876TF is capable of delivering 20W per channel into 4 ohms and 15W per channel into 8 ohms, ensuring robust sound reproduction for most speaker systems.
  • Dual Channels: It features a dual-channel design, which allows for stereo audio amplification in a single IC package, simplifying the design and reducing the overall component count.
  • Low Distortion: With a Total Harmonic Distortion plus Noise (THD+N) of 0.1% or less across its audio frequency range, the LM1876TF ensures high-fidelity sound output.
  • Wide Supply Range: The amplifier operates over a wide supply voltage range from ±10V to ±30V, providing flexibility in various audio applications.
  • Protection Features: It includes built-in protection circuits such as over-voltage, under-voltage, short-circuit, and thermal protection, enhancing the reliability and longevity of the amplifier.
  • Heat Sink: The LM1876TF comes in a TO-220 package with an isolated heat sink (TF suffix), which facilitates thermal management and allows for easier mounting.

Applications:

The LM1876TF is versatile and can be used in a range of audio applications, including:

  • Home stereo systems
  • Self-powered speakers
  • Television sound systems
  • Mini and micro-component systems
  • Multi-media speakers

With its combination of high-quality audio performance, integrated protection circuits, and ease of use, the LM1876TF from Texas Instruments stands out as a reliable solution for designers and audiophiles looking to create or upgrade their audio equipment. Whether for a DIY project or commercial product, the LM1876TF brings power and clarity to the audio experience.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7970 $52.7820
14+ $7.2181 $101.0534
22+ $6.9925 $153.8350
30+ $6.7670 $203.0100
39+ $6.5414 $255.1146
52+ $5.8647 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 267 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess