Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Tube
Technology Capacitive Coupling
Type Use For General
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 4243Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 14ns, 14ns
Pulse Width Distortion (Maximum) 3.7ns
Rise / Fall Time 1ns, 1ns
Supply Voltage (V) 3.15V ~ 3.45V, 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 1190688-ISO7520CDW
Manufacturer Homepage www.ti.com
Family Name ISO7520C
Introduction Date June 01, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISO7520CDW CAD Model

Description

The ISO7520CDW from Texas Instruments is a high-performance, robust isolated CAN (Controller Area Network) transceiver designed to facilitate communication in industrial, automotive, and other applications requiring high-speed data transfer with isolation. This device ensures reliable data transmission and reception while providing galvanic isolation between the CAN bus and the microcontroller or digital processor.

Key Features:

  • Isolation: The ISO7520CDW offers an isolation voltage of 2500 V<sub>RMS for 1 minute per UL and 4242 V<sub>PK per VDE. This high level of isolation ensures protection against high voltage spikes and common mode noise, which are common in harsh industrial environments.
  • Speed: With a signaling rate up to 1 Mbps, this transceiver is suitable for high-speed CAN applications, ensuring swift and efficient communication across the network.
  • Fail-Safe Design: The device features a fail-safe design that ensures a logic high on the receiver output when the bus is idle, shorted, or undriven, enhancing communication reliability.
  • Thermal Shutdown: The inclusion of a thermal shutdown feature prevents damage to the device in the event of excessive temperatures, thereby improving system safety.
  • Low Power Consumption: The ISO7520CDW is optimized for low power consumption, making it suitable for power-sensitive applications.

Applications:

The ISO7520CDW is ideal for various applications where CAN communication requires isolation due to noise or potential ground differences. These include:

  • Industrial automation and control systems
  • Automotive networks
  • Medical equipment
  • Energy generation and distribution systems

Package and Quality:

The device is available in a compact 16-pin SOIC (DW) package, which is suitable for space-constrained applications. It is designed to meet or exceed the stringent requirements of industrial and automotive standards, ensuring high reliability and performance in demanding conditions.

With its combination of high-speed data transfer, robust isolation, and fail-safe operation, the ISO7520CDW from Texas Instruments stands out as a premier choice for engineers looking to implement isolated CAN communication in their designs.

You May Also Be Interested in

Maxim Integrated
DGT ISOL 3750VRMS 4CH CAN 16QSOP
Lowest to $16.0589
ECAD model for MAX14430EAEE+
Maxim Integrated
DGTL ISO 600VRMS 6CH GP 16QSOP / General Purpose Digital Isolator 600Vrms 6 Channel 2Mbps, 50Mbps 3.2kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Lowest to $39.1164
ECAD model for MAX14851AEE+
Analog Devices Inc.
DGTL ISO 5000VRMS 4CH GP 16SOIC
Lowest to $24.0882
ECAD model for ADUM6401CRIZ
NVE Corp
DGTL ISO 2500VRMS 4CH GP 16SOIC / General Purpose Digital Isolator 2500Vrms 4 Channel 110Mbps 100kV/µs CMTI 16-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ECAD model for IL 717T-3E
Analog Devices Inc.
DGTL ISO 3000VRMS 4CH GP 16QSOP
Lowest to $8.9742
ECAD model for ADUM140E1BRQZ
Analog Devices Inc.
Quad-Channel, 2.5 kV Isolators with Integrated DC-to-DC Converter | DGTL ISO 2.5KV GEN PURP 16SOIC
Lowest to $10.9717
ECAD model for ADUM5401CRWZ
Texas Instruments
GENERAL PURPOSE DUAL-CHANNEL, 2/
Lowest to $0.3664
ECAD model for ISO6720BDR
Texas Instruments
DGTL ISO 5000VRMS 4CH GP 16SOIC / General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Lowest to $19.0602
ECAD model for ISOW7843FDWE
Texas Instruments
DGTL ISO 5700VRMS 4CH GP 16SOIC
Lowest to $15.7891
ECAD model for ISO7840DWW

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8382 $54.7056
18+ $5.6109 $100.9962
28+ $5.4355 $152.1940
39+ $5.2602 $205.1478
50+ $5.0849 $254.2450
66+ $4.5588 $300.8808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 35,000 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention