Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Isolation Voltage 2500Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Max) 42ns, 42ns
Pulse Width Distortion (Max) 2.5ns
Rise and Fall Time 2ns, 2ns
Supply Voltage - Operating 3.15 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Case / Package 16-SOIC
Win Source Part Number 082552-ISO7242CDW
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial, Computers & Computer Peripherals, Automation & Process Control, Communications & Networking
Ultra Librarian 3D Model Ultra Librarian ISO7242CDW CAD Model

Description

The ISO7242CDW from Texas Instruments is a high-performance, quad-channel digital isolator designed to provide superior isolation and noise immunity for a wide range of applications.

  • Channels: Four isolated channels, with two forward and two reverse-direction channels.
  • Data Rates: Up to 25 Mbps
  • Isolation Performance: 2500 Vrms
  • Propagation Delay: Less than 50 ns
  • Package: Compact 16-pin SOIC package
  • Operating Temperature Range: -40°C to +125°C
  • Failsafe Output: Yes
  • Power Consumption: 1.9 mA per channel @ 1 Mbps

You May Also Be Interested in

Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
ECAD model for MAX14930AASE+
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Lowest to $14.3174
ECAD model for ADUM1440ARSZ
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
ECAD model for ADUM4400BRIZ
Analog Devices Inc.
Digital Isolator CMOS 4-CH 25Mbps 16-Pin QSOP T/R / 1 kV RMS Quad-Channel Digital Isolators | DGTL ISO 1KV 4CH GEN PURP 16QSOP
Lowest to $4.0697
ECAD model for ADUM7440CRQZ-RL7
STMicroelectronics
Digital Isolator CMOS 4-CH 150Mbps Automotive 16-Pin SOIC N Tube / LOW-POWER QUAD-CHANNEL DIGITAL ISOLATOR
Lowest to $2.3079
ECAD model for SI8642BC-B-IS1
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Lowest to $6.5194
ECAD model for ADUM2285CRIZ
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH I2C 16-SOIC
Need more? Email Us
ECAD model for ADUM2251WARWZ
Texas Instruments
DGTL ISOLTR 5.7KV 1CH GP 16-SOIC
Need more? Email Us
ECAD model for ISO7810FDW
Skyworks Solutions Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
ECAD model for SI8645ET-IS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3516 $50.2740
32+ $3.1394 $100.4608
50+ $3.0334 $151.6700
71+ $2.8213 $200.3123
93+ $2.7152 $252.5136
115+ $2.6091 $300.0465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 14,000 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention