EN
  • EN
  • DE

ADUM7440CRQZ-RL7

Part No ADUM7440CRQZ-RL7
Manufacturer Analog Devices Inc.
Catalog Digital Isolators
Description Digital Isolator CMOS 4-CH 25Mbps 16-Pin QSOP T/R / 1 kV RMS Quad-Channel Digital Isolators | DGTL ISO 1KV 4CH GEN PURP 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Analog Devices Inc.
Packaging Reel
Technology Magnetic Coupling
Type Use For General
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 4/0
Channel Type Unidirectional
Voltage - Isolation 1000Vrms
Common Mode Transient Immunity (Minimum) 15kV/μs
Data Rate 25Mbps
Propagation Delay tpLH / tpHL (Maximum) 50ns, 50ns
Pulse Width Distortion (Maximum) 5ns
Rise / Fall Time 2ns, 2ns
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-QSOP
Family Part Number ADUM7440
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1142599-ADUM7440CRQZ-RL7
Manufacturer Homepage www.analog.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADuM7440
Introduction Date July 13, 2009
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADUM7440CRQZ-RL7 CAD Model

Description

ADUM7440CRQZ-RL7 - Digital Isolator from Analog Devices Inc.

The ADUM7440CRQZ-RL7 is a high-performance, quad-channel digital isolator with integrated, isolated power designed and manufactured by Analog Devices Inc. (ADI), a leader in high-performance semiconductors for signal processing applications. This component is part of ADI's iCoupler® family, which employs proprietary magnetic coupling technology to provide precise, stable isolation. It is ideal for applications that require reliable signal isolation between domains, such as industrial PLCs, inverter controls, and isolated data communication systems.

Key Features

  • Isolation Channels: The device features four independent isolation channels, allowing for versatile bidirectional data communication.
  • Data Rates: It supports data rates up to 25 Mbps, enabling high-speed data transfer for demanding applications.
  • Isolation Voltage: The ADUM7440CRQZ-RL7 provides robust galvanic isolation with a rating of 2500 Vrms for 1 minute.
  • Low Power Consumption: Its low power operation makes it suitable for energy-sensitive applications.
  • Package: The device is available in a compact, 16-lead QSOP package, making it easy to integrate into space-constrained designs.
  • Temperature Range: It operates across an industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments.
  • Regulatory Approvals: The ADUM7440CRQZ-RL7 meets regulatory standards, including UL, CSA, and VDE certifications for reinforced insulation.

Applications

  • Industrial Automation
  • Programmable Logic Controllers (PLCs)
  • Data Communication Systems
  • Isolated SPI Interfaces
  • Medical Equipment
  • Inverter Controls

The ADUM7440CRQZ-RL7 is not only a testament to Analog Devices Inc.'s commitment to innovation in isolation technology but also a solution that addresses the growing need for reliable and efficient data isolation in complex electronic systems. Its combination of high-speed data transfer, robust isolation, and compact form factor make it a preferred choice for engineers and designers looking to enhance system safety and integrity.

For more detailed specifications and application support, customers can access comprehensive technical documentation and resources provided by Analog Devices Inc.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 3.75KV 3CH GP 16SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 3CH GP 16-SOIC
Need more? Email Us
Skyworks Solutions Inc.
DGTL ISOLTR 2.5KV 2CH I2C 8-SOIC
Need more? Email Us
Texas Instruments
DGTL ISOLTR 3KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 20SSOP
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISOLTR 2.75KV 4CH GP 16SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5902 $50.2628
34+ $2.9459 $100.1606
53+ $2.8538 $151.2514
73+ $2.7617 $201.6041
94+ $2.6697 $250.9518
126+ $2.3935 $301.5810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,555 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess