EN
  • EN
  • DE

ISO7142CCDBQR

Part No ISO7142CCDBQR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description VPK Small-Footprint and Low-Power Quad Channel Digital Isolator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Reel - TR
Technology Capacitive Coupling
Isolated Power No
Number of Channels 4
Inputs - Side 1/Side 2 2/2
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 50Mbps
Propagation Delay tpLH / tpHL (Maximum) 38ns, 38ns
Pulse Width Distortion (Maximum) 3.5ns
Rise / Fall Time (Typ) 2.5ns, 2.1ns
Operating Supply Voltage 2.7 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-SSOP
Win Source Part Number 1190626-ISO7142CCDBQR
Manufacturer Homepage www.ti.com
Family Name ISO7142CC
Introduction Date September 13, 2013
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISO7142CCDBQR CAD Model

Description

Overview of Texas Instruments ISO7142CCDBQR

The Texas Instruments ISO7142CCDBQR is a robust, high-performance quad-channel digital isolator designed to provide outstanding electrical isolation for sensitive electronic equipment. Utilizing TI's cutting-edge silicon dioxide (SiO2) insulation barrier, this device ensures reliable signal isolation that meets the stringent requirements of industrial applications, including those in the medical, automotive, and telecommunication sectors.

Key Features

  • Isolation Rating: The ISO7142CCDBQR offers an isolation voltage rating of up to 3000 Vrms for 1 minute, providing a high degree of protection against electrical surges and transient voltage spikes.
  • Channel Configuration: This isolator features a quad-channel configuration with two forward and two reverse-direction channels, making it versatile for various bidirectional data communication needs.
  • Data Rate: It supports data rates up to 25 Mbps, ensuring rapid data transfer with minimal signal delay, which is crucial for time-sensitive applications.
  • Low Power Consumption: Designed for energy efficiency, the ISO7142CCDBQR operates with low power consumption, reducing thermal dissipation and helping to minimize the overall power budget of the system.
  • Robust Operating Range: The device functions within an extended industrial temperature range of -40°C to +125°C, making it suitable for harsh environmental conditions.

Applications

The ISO7142CCDBQR is ideal for a variety of applications, including:

  • Industrial automation and control systems
  • Medical equipment with stringent isolation requirements
  • Motor drives and inverters
  • Power supplies and converters
  • Automotive systems, particularly in electric and hybrid vehicles

Package and Quality

Encased in a compact SSOP-16 package, the ISO7142CCDBQR is designed for space-constrained applications. It is also characterized by a long operational life and high reliability, with Texas Instruments' commitment to quality reflected in rigorous testing and certification to industry standards.

You May Also Be Interested in

NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5169 $52.1352
19+ $5.3472 $101.5968
29+ $5.1801 $150.2229
40+ $5.0130 $200.5200
52+ $4.8459 $251.9868
70+ $4.3446 $304.1220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,180 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess