The SI2304DS-T1-E3 is an N-Channel MOSFET manufactured by Vishay. It is designed for low voltage applications where efficiency and space are critical. The 'T1' indicates tape and reel packaging for automated assembly, and 'E3' indicates it is a lead (Pb)-free device and RoHS compliant, meeting environmental standards.
Applications:
- Load Switching
- DC-DC Conversion
- Power Management
- Battery Charging
- Motor Control
Features:
- N-Channel MOSFET
- Low On-Resistance (RDS(on))
- SOT-23 Package
- Logic Level Gate Drive
- Lead (Pb)-Free
- RoHS Compliant
- Tape and Reel Packaging
Benefits:
- High Efficiency
- Small Footprint
- Simplified Gate Drive
- Environmentally Friendly
- Suitable for Automated Assembly
Technical Specifications:
The SI2304DS-T1-E3 has a drain-source voltage (VDS) rating of 20V. The continuous drain current (ID) is typically 3.8A. The on-resistance (RDS(on)) is specified at different gate-source voltages (VGS). The gate-source voltage (VGS) is rated at +/- 12V. The threshold voltage is typically between 1V and 3V. The package is SOT-23.
The SI2304DS-T1-E3 is well-suited for portable devices and other applications with limited board space. The low on-resistance minimizes power dissipation, improving efficiency in DC-DC converters and load switching applications. The logic-level gate drive allows for easy control with microcontrollers and other digital logic circuits. The lead-free and RoHS compliance make it an environmentally friendly option. The tape and reel packaging facilitates automated assembly, reducing manufacturing costs. The N-Channel configuration is commonly used in low-side switching applications. It is often used in battery charging circuits to control the charging and discharging process. Its characteristics also make it suitable for small motor control applications. The SI2304DS-T1-E3 offers a good balance of performance, size, and environmental compliance, making it a viable choice for modern electronic designs. Its ability to minimize power loss contributes to improved energy efficiency and extended battery life in portable devices. Due to its small size, it makes it a viable option for wearable electronics.