EN
  • EN
  • DE

ISO7220AQDRQ1

Part No ISO7220AQDRQ1
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DUAL DIGITAL ISOLATORS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Technology Capacitive Coupling
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 2/0
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Minimum) 25kV/μs
Data Rate 1Mbps
Propagation Delay tpLH / tpHL (Maximum) 480ns, 480ns
Pulse Width Distortion (Maximum) 14ns
Rise / Fall Time (Typ) 1ns, 1ns
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1190632-ISO7220AQDRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name ISO7220A-Q1
Introduction Date August 01, 2009
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ISO7220AQDRQ1 CAD Model

Description

The ISO7220AQDRQ1 is a high-performance, robust digital isolator designed by Texas Instruments to provide excellent signal integrity and isolation for a variety of applications. With its two isolated channels, this component ensures reliable communication in systems where electrical isolation is crucial, such as in industrial, automotive, and medical environments.

Key Features

  • Isolation Rating: The ISO7220AQDRQ1 offers an isolation rating of 3000Vrms for 1 minute per UL 1577, providing safety and protection against high-voltage transients.
  • Data Rate: It supports data rates up to 25 Mbps, making it suitable for high-speed communication without compromising data integrity.
  • Low Power Consumption: The device operates with a low power consumption, which is critical for energy-sensitive applications.
  • Robustness: It features robust electromagnetic compatibility (EMC) and can withstand harsh industrial environments, ensuring reliable performance under challenging conditions.
  • Wide Temperature Range: The operating temperature range of -40°C to +125°C allows the isolator to function effectively in a broad range of environmental conditions.

Applications

The ISO7220AQDRQ1 is ideal for various applications, including:

  • Industrial automation and control systems
  • Automotive systems, particularly in electric vehicles and advanced driver-assistance systems (ADAS)
  • Medical equipment where patient protection and electrical isolation are mandatory
  • Isolated SPI, I2C, or UART interfaces
  • Motor control circuits

Quality and Reliability

As with all Texas Instruments products, the ISO7220AQDRQ1 is manufactured to the highest quality standards. It is AEC-Q100 qualified, ensuring its suitability for automotive applications, and it is designed to meet stringent industry requirements for performance and reliability.

Package and Availability

The ISO7220AQDRQ1 is available in an SOIC-8 (D) package, providing a compact solution that is easy to integrate into existing designs. For further information, including detailed specifications, application notes, and ordering information, please visit the Texas Instruments official website or contact your local TI distributor.

You May Also Be Interested in

NOVOSENSE
2CH DGTL ISO
Lowest to $0.8585
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
2CH DGTL ISO
Lowest to $0.8476
NOVOSENSE
6CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4751 $51.9771
50+ $2.0308 $101.5400
77+ $1.9674 $151.4898
106+ $1.9039 $201.8134
136+ $1.8405 $250.3080
182+ $1.6501 $300.3182
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,721 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess