EN
  • EN
  • DE

ISO7021FDR

Part No ISO7021FDR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 2CH GP 8SOIC  /  General Purpose Digital Isolator 3000Vrms 2 Channel 4Mbps 100kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Package Tape & Reel
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Data Rate 4Mbps
Propagation Delay tpLH / tpHL (Max) 165ns, 165ns
Pulse Width Distortion (Max) 10ns
Rise / Fall Time (Typ) 5ns, 5ns
Voltage - Supply 1.71V ~ 1.89V, 2.25V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ISO7021
Other Names 296-ISO7021FDRDKR,296-ISO7021FDRCT,296-ISO7021FDRTR
Standard Package 2,500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243864-ISO7021FDR
Ultra Librarian 3D Model Ultra Librarian ISO7021FDR CAD Model

Description

Introducing the ISO7021FDR by Texas Instruments

The ISO7021FDR is an advanced digital isolator designed by Texas Instruments to provide robust signal isolation for various industrial and telecommunications applications. This cutting-edge component employs state-of-the-art isolation technology to ensure reliable data transfer in environments where electrical noise and potential differences pose significant challenges.

The ISO7021FDR offers a two-channel digital isolator with a capacitive isolation barrier that boasts an impressive isolation voltage of 3000 Vrms. This high isolation voltage makes it an ideal choice for applications requiring stringent safety standards and protection against high voltage spikes. Additionally, it operates over a wide temperature range of -40°C to +125°C, ensuring consistent performance even in harsh industrial environments.

With a data rate of up to 25 Mbps, the ISO7021FDR ensures fast and reliable communication, making it suitable for high-speed data interfaces. Its low propagation delay minimizes signal transmission time, which is crucial for time-sensitive applications. Furthermore, the device supports a 3.3V or 5V supply voltage, providing flexibility in system design.

The ISO7021FDR comes in a compact 8-pin SOIC package, which is small enough to fit into space-constrained applications yet robust enough to handle industrial-grade requirements. It also features a Fail-Safe High (FSH) output, which ensures that the output remains in a high state if the input power is lost, enhancing the safety and reliability of the system it's integrated into.

Texas Instruments has designed the ISO7021FDR with functional safety in mind, making it compliant with the stringent requirements of various industry safety standards. This makes it a suitable isolator for safety-critical applications such as medical equipment, industrial control systems, and isolated power supplies.

In summary, the ISO7021FDR from Texas Instruments is a high-performance, reliable digital isolator that offers superior electrical isolation, fast data rates, and flexibility in a compact form factor. It stands as a testament to Texas Instruments' commitment to providing advanced solutions for complex isolation challenges in modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Lowest to $4.3657
Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
Maxim Integrated
DGTL ISO 5KV 3CH RS422 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 2CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 3CH GP 16-SOIC
Lowest to $5.3681
Analog Devices Inc.
DGTL ISOLTR 3.75KV 4CH GP 16SOIC
Lowest to $7.1806
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3985 $52.7820
28+ $3.6091 $101.0548
43+ $3.4963 $150.3409
60+ $3.3835 $203.0100
77+ $3.2707 $251.8439
103+ $2.9324 $302.0372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,890 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess