EN
  • EN
  • DE

M58WR064EB70ZB6T

Part No M58WR064EB70ZB6T
Manufacturer STMicroelectronics
Catalog Memory
Description IC FLASH 64MBIT PARALLEL 56VFBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 66 MHz 70 ns 56-VFBGA (7.7x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr STMicroelectronics
Package Tape & Reel (TR)
Product Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 64Mb (4M x 16)
Memory Interface Parallel
Clock Frequency 66 MHz
Write Cycle Time - Word, Page 70ns
Access Time 70 ns
Voltage - Supply 1.65V ~ 2.2V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 56-VFBGA
Supplier Device Package 56-VFBGA (7.7x9)
Base Product Number M58WR
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Standard Package 2,500
Win Source Part Number 1141724-M58WR064EB70ZB6T
Ultra Librarian 3D Model Ultra Librarian M58WR064EB70ZB6T CAD Model

Description

STMicroelectronics M58WR064EB70ZB6T Product Overview

The M58WR064EB70ZB6T is a sophisticated, high-performance 64-Mbit non-volatile memory chip produced by STMicroelectronics, a global leader in semiconductor solutions. This memory product is designed to meet the rigorous demands of advanced electronic applications that require reliable data storage and quick access times. It is a perfect solution for a wide range of uses, including automotive systems, industrial controls, and telecommunications equipment.

Key Features

  • Memory Size: The device boasts a memory capacity of 64 Mbits, ensuring ample space for firmware storage, boot code, or critical data logging.
  • Access Time: With a swift access time, the M58WR064EB70ZB6T allows for quick read operations, which is crucial for applications that require high-speed data retrieval.
  • Interface: The memory chip is equipped with a versatile memory interface that is compatible with most microcontrollers and processors, offering ease of integration into various system architectures.
  • Supply Voltage: It operates at a supply voltage that is consistent with industry standards, ensuring energy efficiency and compatibility with other system components.
  • Operating Temperature Range: The device is designed to operate reliably over a wide temperature range, making it suitable for use in environments that experience extreme temperatures.
  • Package: The M58WR064EB70ZB6T comes in a robust package that ensures protection against physical damage and environmental factors, contributing to its longevity and durability.

Applications

The versatility of the M58WR064EB70ZB6T allows it to be utilized across various sectors. In automotive applications, it can be used for storing infotainment system firmware or engine control unit software. Industrial systems benefit from its robustness and reliability for critical process control software storage. In telecommunications, it serves as a dependable option for storing network firmware and configuration data.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products, and the M58WR064EB70ZB6T is no exception. It undergoes rigorous testing and validation to ensure it meets the stringent standards for reliability and performance that the industry expects from STMicroelectronics products.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
2Mb, Low Power/Power Saver,Async
Lowest to $4.3657
Fremont Micro Devices USA
IC EEPROM 4KBIT I2C 1MHZ SOT23-5
Lowest to $0.0683
Rohm Semiconductor
IC EEPROM 2KBIT I2C 400KHZ 8SOPJ / EEPROM Memory IC 2Kbit I²C 400 kHz 8-SOP-J
Need more? Email Us
Micron Technology Inc.
LPDDR4 48G 1.5GX32 FBGA QDP / SDRAM - Mobile LPDDR4X Memory IC 48Gbit Parallel 2.133 GHz 3.5 ns 200-TFBGA (10x14.5)
Lowest to $71.6418
ON Semiconductor
IC EEPROM 8KBIT I2C 400KHZ 8SOIC
Lowest to $0.4366
Infineon Technologies
IC FLASH 512MBIT SPI/QUAD 16SOIC
Lowest to $10.5207
Microchip Technology
IC EEPROM 64KBIT I2C 1MHZ 8DFN / EEPROM Memory IC 64Kbit I²C 1 MHz 400 ns 8-DFN (2x3)
Need more? Email Us
Everspin Technologies Inc.
IC RAM 256KBIT PARALLEL 44TSOP2 / MRAM (Magnetoresistive RAM) Memory IC 256Kbit Parallel 35 ns 44-TSOP2
Need more? Email Us
STMicroelectronics
IC EEPROM 16KBIT SPI 20MHZ 8SOIC
Lowest to $0.3379

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess