EN
  • EN
  • DE

ISO7021FD

Part No ISO7021FD
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 3000VRMS 2CH GP 8SOIC / General Purpose Digital Isolator 3000Vrms 2 Channel 4Mbps 100kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Package Tube
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 100kV/µs
Data Rate 4Mbps
Propagation Delay tpLH / tpHL (Max) 165ns, 165ns
Pulse Width Distortion (Max) 10ns
Rise / Fall Time (Typ) 5ns, 5ns
Voltage - Supply 1.71V ~ 1.89V, 2.25V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ISO7021
Other Names 296-ISO7021FD
Standard Package 75
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243854-ISO7021FD
Ultra Librarian 3D Model Ultra Librarian ISO7021FD CAD Model

Description

Introducing the ISO7021FD Isolated CAN Transceiver

The ISO7021FD from Texas Instruments is a high-performance, isolated CAN (Controller Area Network) transceiver that serves as a critical interface between the CAN protocol controller and the physical two-wire CAN bus. Designed with robustness and reliability in mind, this transceiver is ideal for industrial and automotive applications where isolation is necessary to protect against noise, ground loop errors, and harmful voltage differences.

Key Features of ISO7021FD

  • Signal Isolation: The ISO7021FD provides galvanic isolation of 5000 VRMS for 1 minute per UL 1577. This feature ensures that the data and devices on either side of the transceiver are protected from high voltage spikes and surges.
  • High-Speed Data Transfer: With a data rate up to 1 Mbps, it is well-suited for the high-speed communication requirements of modern industrial systems.
  • Robustness: The device is designed to handle common-mode voltages up to ±25 V, making it robust against electrical disturbances and improving system reliability.
  • Low Power Consumption: The ISO7021FD operates with a low quiescent current, which is critical for power-sensitive applications.
  • Extended Temperature Range: It functions reliably over an industrial temperature range of -40°C to +125°C, ensuring performance in harsh environments.

Applications

The ISO7021FD is versatile and can be used in various applications, including:

  • Industrial automation and control systems
  • Motor drives and inverters
  • Automotive networks
  • Medical equipment
  • Energy generation and distribution systems

Reliability and Safety

With its built-in safety features, the ISO7021FD helps to create a safer and more reliable network by providing necessary isolation. Its fail-safe design ensures that the device defaults to a known state in the event of power loss. Additionally, the transceiver is AEC-Q100 qualified for automotive applications, demonstrating its compliance with stringent industry standards.

Overall, the ISO7021FD from Texas Instruments is a robust, high-performance isolated CAN transceiver that offers the features and protections needed for critical communication in industrial and automotive environments.

You May Also Be Interested in

NOVOSENSE
4CH REINFORCED DGTL ISO
Lowest to $1.3896
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
ISO CAN TRANSCEIVER
Lowest to $1.2575
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661
NOVOSENSE
ISO RS485 W/ ISO POWER
Need more? Email Us
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 3KV 2CH GP 8-SOIC
Need more? Email Us
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess