EN
  • EN
  • DE

ISO6721FBDR

Part No ISO6721FBDR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description GENERAL-PURPOSE, DUAL-CHANNEL, 1 / CAN, RS232, RS485, SPI Digital Isolator 3000Vrms 2 Channel 50Mbps 50kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Digital Isolators
Mfr Texas Instruments
Series ISO672x
Package Tape & Reel
Technology Capacitive Coupling
Type CAN, RS232, RS485, SPI
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 1/1
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 50kV/µs
Data Rate 50Mbps
Propagation Delay tpLH / tpHL (Max) 18ns, 18ns
Pulse Width Distortion (Max) 7ns
Rise / Fall Time (Typ) 2.6ns, 2.6ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number ISO6721
Other Names 296-ISO6721FBDRTR,296-ISO6721FBDRCT,296-ISO6721FBDRDKR
Standard Package 3,000
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243828-ISO6721FBDR
Ultra Librarian 3D Model Ultra Librarian ISO6721FBDR CAD Model

Description

The ISO6721FBDR is a cutting-edge digital isolator designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This robust component is part of TI's extensive portfolio of isolation products, engineered to deliver high-performance signal isolation for a variety of applications.

Key Features

  • High Isolation Voltage: The ISO6721FBDR offers an isolation voltage of 3000 Vrms for 1 minute, providing reliable protection for sensitive circuits against high voltage spikes and surges.
  • Channel Configuration: It features a versatile channel configuration with four forward and zero reverse-direction channels, making it ideal for uni-directional data transfer applications.
  • High Speed: With a data rate of up to 100 Mbps, this digital isolator ensures rapid data transmission with minimal signal delay, suitable for high-speed digital interfaces.
  • Robust Electromagnetic Compatibility (EMC): It is designed for excellent noise immunity and low emissions, meeting stringent EMC requirements for industrial environments.
  • Wide Temperature Range: The device operates reliably over an extended temperature range from -55°C to +125°C, accommodating the demands of harsh operating conditions.

Applications

The ISO6721FBDR is an ideal choice for various applications that require electrical isolation to protect against ground potential differences and noise. It is commonly used in:

  • Industrial automation and control systems
  • Motor drives and inverters
  • Medical equipment with patient isolation needs
  • Power supplies and renewable energy systems
  • Data communication systems

Product Specifications

Encased in a compact SOIC-16 package, the ISO6721FBDR is designed for space-constrained applications. It is compliant with the RoHS directive, ensuring environmentally safe usage. The device also supports a wide supply voltage range from 2.25V to 5.5V, providing design flexibility across various power systems.

With its combination of high isolation, speed, and durability, the ISO6721FBDR from Texas Instruments is a top-tier solution for ensuring signal integrity and electrical safety in complex electronic systems.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISOLTR 3.75KV 5CH GP 16SOIC
Need more? Email Us
NOVOSENSE
2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
AUTO 2CH DGTL ISO
Need more? Email Us
NOVOSENSE
6CH REINFORCED DGTL ISO
Lowest to $1.6665
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 5KV 4CH GP 16-SOIC
Need more? Email Us
NOVOSENSE
AUTO 4CH REINFORCED DGTL ISO
Lowest to $1.6140
NOVOSENSE
DIGITAL ISOLATORS WITH ISO POWER
Lowest to $3.2661

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5722 $51.4980
215+ $0.4695 $100.9425
330+ $0.4548 $150.0840
455+ $0.4401 $200.2455
590+ $0.4255 $251.0450
790+ $0.3815 $301.3850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,070 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess