EN
  • EN
  • DE

ISO5851DW

Part No ISO5851DW
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description DGTL ISO 5.7KV GATE DRVR 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 19 Weeks
Features 2.7A, 5.5A Gate Driver Capacitive Coupling 5700Vrms Channel 16-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ISO5851
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922083-ISO5851DW
Ultra Librarian 3D Model Ultra Librarian ISO5851DW CAD Model

Description

The ISO5851DW is a high-performance, isolated gate driver designed by Texas Instruments for motor control and power delivery systems. This advanced driver is engineered to drive high-side N-channel power MOSFETs and IGBTs with precision and robustness. The ISO5851DW is housed in a compact SOIC-16 wide body package, making it a space-efficient solution for a variety of applications.

Key Features

  • High Isolation Voltage: The ISO5851DW offers an impressive isolation voltage of 5.7 kV peak, providing reliable operation in high-voltage environments and ensuring safety and compliance with industry standards.
  • Robust Gate Drive: With a peak output current of +/-2.5 A, this gate driver can effectively switch power transistors at high speeds, reducing switching losses and improving overall efficiency.
  • Desaturation Detection: The device includes a desaturation detection feature that helps protect the system from overcurrent conditions, enhancing system reliability.
  • Miller Clamp: An integrated Miller clamp function helps prevent gate voltage ringing and false turn-on of the power transistor, which is crucial for high-speed switching applications.
  • Wide Operating Temperature Range: The ISO5851DW is designed to operate over a temperature range of -40°C to +125°C, ensuring stable performance in harsh environments.

Applications

The ISO5851DW is ideal for a wide range of applications, including but not limited to:

  • Industrial Drives
  • Renewable Energy Systems
  • Power Supplies
  • Welding Equipment
  • Electric Vehicles

Reliability and Protection

Equipped with under-voltage lockout, over-temperature shutdown, and fault reporting, the ISO5851DW ensures system protection and reliability. Its reinforced insulation and high CMTI (Common-Mode Transient Immunity) minimize the effects of high-voltage transients, maintaining signal integrity and system safety.

With its combination of performance, protection features, and Texas Instruments' quality, the ISO5851DW is a superior choice for driving high-side power transistors in advanced electronic systems.

You May Also Be Interested in

Analog Devices Inc.
DGTL ISO 5KV 1CH GATE DVR 16SOIC
Lowest to $17.4627
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 48TQFP
Lowest to $6.4030
Analog Devices Inc.
DGTL ISO 5.7KV 2CH GT DVR 16SOIC
Lowest to $16.0075
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Lowest to $3.4926
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC
Lowest to $17.4627

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0822 $53.0686
27+ $3.8239 $103.2453
41+ $3.6947 $151.4827
59+ $3.4363 $202.7417
76+ $3.3071 $251.3396
95+ $3.1780 $301.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,100 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess