EN
  • EN
  • DE

GS765

Part No GS765
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description F2MC-16LX F2MC-16LX MB90340 Microcontroller IC 16-Bit 24MHz 128KB (128K x 8) Mask ROM 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer Cypress Semiconductor Corp
Series F2MC-16LX MB90340
Packaging Tray
Core Processor F2MC-16LX
Core Size 16-Bit
Speed 24MHz
Connectivity CAN, EBI/EMI, LIN, SCI, UART/USART
Peripherals DMA, POR, WDT
Number of I/O 82
Program Memory Size 128KB (128K x 8)
Program Memory Type Mask ROM
RAM Size 6K x 8
Operating Supply Voltage 3.5 V ~ 5.5 V
Data Converters A/D 16x8/10b
Oscillator Type External
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-LQFP
Manufacturer Device Package 100-LQFP (14x14)
Win Source Part Number 204496-GS765
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GS765 CAD Model

Description

The Cypress Semiconductor Corp 204496-GS765 integrated circuit is part of the Embedded - Microcontrollers family.

  • Core Processor: 16-bit
  • Speed: 24MHz
  • Program Memory Size: 128KB (128K x 8)
  • Program Memory Type: Mask ROM
  • Operating Supply Voltage: 3.5V to 5.5V
  • Package: 100-LQFP
  • Connectivity: CAN, EBI/EMI, LIN, SCI, UART/USART
  • Peripherals: DMA, POR, WDT
  • I/O: 82
  • Data Converter: A/D 16x8/10b
  • MSL Level: Level 3 (168 Hours)
  • RoHS compliant

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.6356 $87.6356
2+ $84.8971 $169.7942
3+ $82.1586 $246.4758
4+ $79.4201 $317.6804
5+ $71.2034 $356.0170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess