EN
  • EN
  • DE

TDA8024AT/C1,112

Part No TDA8024AT/C1,112
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC SMART CARD INTERFACE 28SOIC / Interface
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Series *
Package Tube
Product Status Obsolete
Base Product Number TDA802
Standard Package 1,080 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 796580-TDA8024AT/C1,112
Ultra Librarian 3D Model Ultra Librarian TDA8024AT/C1,112 CAD Model

Description

Product Overview: TDA8024AT/C1,112

The TDA8024AT/C1,112 is a high-performance integrated circuit (IC) from NXP Semiconductors designed specifically for smart card interfaces. This IC is a crucial component in applications where secure data transactions are paramount, such as banking, identification, and access control systems. It is engineered to facilitate communication between a smart card and a microcontroller, ensuring reliable operation and data integrity.

Key Features

  • ISO 7816 Compliance: The TDA8024AT/C1,112 adheres to the ISO 7816 standard, which is the international standard for smart card interfacing. This ensures compatibility with a wide range of smart cards used in various applications.
  • Multiple Communication Protocols: The device supports both T=0 and T=1 communication protocols, providing flexibility for different types of smart card applications.
  • Card Detection: It includes an integrated card detection feature that notifies the system when a card is inserted or removed, enhancing the user experience and security.
  • Protection Features: The IC is equipped with several protection mechanisms, including short-circuit, thermal shutdown, and ESD protection, ensuring robust performance and longevity of the device.
  • Low Power Consumption: Designed for power-sensitive applications, the TDA8024AT/C1,112 offers low power consumption, making it ideal for portable and battery-operated devices.

Applications

The versatility of the TDA8024AT/C1,112 makes it suitable for a wide array of applications, including but not limited to:

  • Banking terminals (ATMs, POS terminals)
  • Identification systems (National ID cards, Passports)
  • Access control systems (Building access, Network security)
  • Public transportation systems (Ticketing machines, Fare gates)

Technical Specifications

The TDA8024AT/C1,112 is available in a small outline package (SO), making it easy to integrate into compact systems. It operates over a wide temperature range and is designed to interface with both 3V and 5V smart cards. The IC also features an automatic power-off sequence to safely disconnect the card in the event of a system power-down.

With its robust design, compliance with international standards, and a comprehensive set of features, the TDA8024AT/C1,112 from NXP Semiconductors is an excellent choice for developers looking to implement a reliable smart card interface in their electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC INTERFACE SPECIALIZED 32SOIC
Lowest to $16.3213
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7960
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
195+ $0.2572 $50.1540
475+ $0.2111 $100.2725
735+ $0.2045 $150.3075
1,015+ $0.1979 $200.8685
1,310+ $0.1913 $250.6030
1,750+ $0.1715 $300.1250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,180 pieces
MOQ: 195 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess