EN
  • EN
  • DE

UCC21220ADR

Part No UCC21220ADR
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description PWR MGMT MOSFET/PWR DRIVER  /  4A, 6A Gate Driver Capacitive Coupling 3000Vrms 2 Channel 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Isolators - Gate Drivers
Mfr Texas Instruments
Package Tape & Reel
Technology Capacitive Coupling
Number of Channels 2
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 100V/ns
Propagation Delay tpLH / tpHL (Max) 40ns, 40ns
Pulse Width Distortion (Max) 5.5ns
Rise / Fall Time (Typ) 5ns, 6ns
Current - Output High, Low 4A, 6A
Current - Peak Output 4A, 6A
Voltage - Output Supply 6V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Approval Agency CQC, UL, VDE
Base Product Number UCC21220
Other Names 296-UCC21220ADRCT,296-UCC21220ADRTR,296-UCC21220ADRDKR
Standard Package 2,500
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1243484-UCC21220ADR
Ultra Librarian 3D Model Ultra Librarian UCC21220ADR CAD Model

Description

Introducing the UCC21220ADR by Texas Instruments

The UCC21220ADR is a robust, high-performance isolated dual-channel gate driver designed by Texas Instruments to cater to a wide array of power management and conversion applications. This advanced driver IC is engineered to provide efficient and reliable control for IGBTs, SiC MOSFETs, GaN HEMTs, and power MOSFETs, making it an ideal choice for engineers looking to enhance system performance in their power conversion systems.

Key Features

  • Isolation: The UCC21220ADR boasts reinforced isolation with a working voltage of up to 1.5 kVrms, minimizing the risk of electrical interference and enhancing safety in high-voltage applications.
  • Dual-Channel: With two independent channels, the device allows for flexible configurations such as half-bridge, full-bridge, or two individual isolated gate drives, providing versatility in design.
  • High Drive Strength: It delivers peak source and sink drive strength of 4 A and 6 A, respectively, ensuring rapid charging and discharging of gate capacitance for swift switching transitions and reduced losses.
  • Wide Temperature Range: The UCC21220ADR operates over an extended industrial temperature range from -40°C to +125°C, making it suitable for harsh environments.
  • CMC Immunity: The device features best-in-class common-mode transient immunity (CMTI) of greater than 100 V/ns, which helps maintain signal integrity in the presence of fast voltage transients.

Applications

The UCC21220ADR is designed to address the needs of various high-performance power applications, including:

  • Switch-mode power supplies (SMPS)
  • Motor drives
  • Power factor correction (PFC) circuits
  • Inverters for renewable energy systems
  • Electric vehicle (EV) chargers
  • Industrial power supplies and welding equipment

With its exceptional performance and reliability, the UCC21220ADR from Texas Instruments stands out as a top-tier solution for designers and engineers aiming to optimize their power systems for efficiency and durability. Its advanced features and robust design ensure that it meets the stringent requirements of modern power electronic applications.

You May Also Be Interested in

Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SO
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 5SOP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Infineon Technologies
DIGITAL ISO 1CH GATE DVR DSO8-59
Lowest to $1.8204
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9062 $57.1860
65+ $1.5641 $101.6665
100+ $1.5152 $151.5200
140+ $1.4663 $205.2820
180+ $1.4175 $255.1500
240+ $1.2708 $304.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,210 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess