EN
  • EN
  • DE

ISO5500DW

Part No ISO5500DW
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description OPTOISO 4.243KV GATE DRVR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Technology Capacitive Coupling
Number of Channels 1
Isolation Voltage 4243Vrms
Common Mode Transient Immunity (Min) 25kV/μs
Propagation Delay tpLH / tpHL (Max) 300ns, 300ns
Rise and Fall Time 55ns, 10ns
Current - Output High, Low 2.5A, 2.5A
Current - Peak Output 2.5A
Supply Voltage - Operating 3 V to 5.5 V, 15 V to 30 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Approvals CSA, UL, VDE
Win Source Part Number 1049066-ISO5500DW
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISO5500DW CAD Model

Description

The ISO5500DW from Texas Instruments is a high-performance, reinforced isolated IGBT gate driver designed for driving IGBTs and MOSFETs in a wide range of industrial applications. This robust gate driver is capable of delivering peak output currents of ±2.5A, making it suitable for high-power applications such as motor drives, renewable energy inverters, and power supplies.

The ISO5500DW incorporates TI's proprietary silicon dioxide (SiO2) insulation barrier, providing reinforced isolation that ensures a high level of electrical safety and signal integrity. This isolation technology enables the device to withstand isolation voltage ratings of 5.7 kVRMS per UL 1577 for 1 minute and transient overvoltage of 8 kVpk. The device also boasts a wide operating temperature range from -40°C to +125°C, ensuring reliable performance in harsh environments.

With an integrated Miller clamp, the ISO5500DW provides robust IGBT protection by preventing unintended turn-on due to Miller current during high-voltage switching events. The gate driver also features under-voltage lockout (UVLO) protection for both the high-side and low-side, ensuring the gate driver operates correctly even during supply voltage drops.

The ISO5500DW comes in a compact, surface-mountable 16-pin SOIC wide body package, offering a space-saving solution without compromising on performance. Its high integration level includes features such as a fault-reporting output, which simplifies system diagnostics and enhances system safety.

Texas Instruments' commitment to quality and reliability is evident in the ISO5500DW, making it an excellent choice for designers looking to improve efficiency, reduce system size, and ensure robust operation in their high-voltage gate driving applications.

You May Also Be Interested in

ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Texas Instruments
DGTL ISO 5.7KV 2CH GT DVR 14SOIC
Lowest to $5.8209
Littelfuse Inc.
IC GATE DRVR LOW-SIDE TO263-5
Lowest to $11.6418
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Lowest to $3.4926
Skyworks Solutions Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR HALF-BRIDGE SOT23-6
Lowest to $2.5380
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $4.9478
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.7787 $57.5574
5+ $23.6133 $118.0665
7+ $22.8754 $160.1278
10+ $22.1375 $221.3750
12+ $21.3996 $256.7952
16+ $19.1858 $306.9728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,433 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess