EN
  • EN
  • DE

ISO5451DWR

Part No ISO5451DWR
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description DGTL ISO 5.7KV GATE DRVR 16SOIC / 2.7A, 5.5A Gate Driver Capacitive Coupling 5700Vrms 1 Channel 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 50kV/µs
Propagation Delay tpLH / tpHL (Max) 110ns, 110ns
Rise / Fall Time (Typ) 20ns, 20ns
Current - Output High, Low 1.5A, 3.4A
Current - Peak Output 2.7A, 5.5A
Voltage - Output Supply 15V ~ 30V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Approval Agency CQC, CSA, UR, VDE
Base Product Number ISO5451
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 848004-ISO5451DWR
Ultra Librarian 3D Model Ultra Librarian ISO5451DWR CAD Model

Description

The ISO5451DWR is a robust, high-performance high-side gate driver designed by Texas Instruments, tailored for driving power MOSFETs and IGBTs. This gate driver is particularly suitable for applications that demand efficient and reliable operation, such as industrial motor drives, solar inverters, and switched-mode power supplies.

Key Features

  • High Isolation Voltage: The device offers an isolation voltage of 5.7 kVRMS, providing excellent protection against high-voltage transients and ensuring reliable operation in electrically noisy environments.
  • Advanced Timing Control: With precise timing characteristics, the ISO5451DWR ensures minimized propagation delays and pulse-width distortion, which is crucial for high-frequency switching applications.
  • Robust Gate Drive: The driver is capable of sourcing and sinking high peak currents, making it suitable for driving large capacitive loads with fast switching times.
  • Fail-Safe Operation: It includes under-voltage lockout (UVLO) and over-temperature shutdown features to protect against operation outside of specified limits.
  • Extended Temperature Range: The device operates over a wide temperature range from -40°C to +125°C, accommodating the thermal challenges of high-power electronics.

Package and Integration

The ISO5451DWR comes in a compact 16-pin SOIC package with a wide-body, making it easy to integrate into various circuit designs while providing ample creepage and clearance distances for high-voltage applications. The package is optimized for excellent thermal performance and space-saving footprint.

Reliability and Safety

As with all Texas Instruments products, reliability is a cornerstone of the ISO5451DWR design. It is built to meet stringent industry standards, including UL1577 certification for reinforced insulation. Additionally, the device supports the isolation requirements of VDE V 0884-10 and is RoHS compliant, ensuring adherence to environmental regulations.

Applications

With its combination of performance, integration ease, and robust safety features, the ISO5451DWR is an ideal choice for engineers looking to design systems requiring reliable high-side switching with minimal downtime and maintenance.

You May Also Be Interested in

Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8MDIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SO
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2705 $52.3280
38+ $2.6835 $101.9730
58+ $2.5996 $150.7768
80+ $2.5158 $201.2640
103+ $2.4319 $250.4857
138+ $2.1804 $300.8952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,740 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess