EN
  • EN
  • DE

ISO122U/1KE4

Part No ISO122U/1KE4
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Precision Isolation Amplifier 8-SOIC -25 to 85
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Bandwidth 50 kHz
Mounting SMD (SMT)
Case / Package SOIC
Input Offset Voltage (Vos) 50 mV
Lead Free Yes
Max Dual Supply Voltage 18 V
Max Input Voltage -5 V
Maximum Operating Temperature 85 °C
Min Dual Supply Voltage 4.5 V
Min Operating Temperature -25 °C
Nominal Supply Current 14 mA
Number of Channels 1
Number of Circuits 1
Number of Elements 1
Number of Pins 8
Operating Supply Voltage 36 V
Output Current per Channel 15 mA
Packaging Tape and Reel
Resistance 200 kΩ
RoHS Compliant
Slew Rate 2 V/µs
Voltage Gain 0 dB
Win Source Part Number 983411-ISO122U/1KE4
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ISO122U/1KE4 CAD Model

Description

Overview of Texas Instruments ISO122U/1KE4

The ISO122U/1KE4 is a precision isolation amplifier designed by Texas Instruments, which has established itself as an industry leader for its high-quality performance and reliability. This product is specifically engineered to provide accurate electrical isolation in a wide range of applications, including industrial, medical, and measurement systems that demand a high degree of precision and stability.

Key Features

  • High Voltage Isolation: The ISO122U/1KE4 offers a 1500Vrms of dielectric isolation, which is critical for safety and noise immunity in sensitive electronics applications.
  • Low Nonlinearity: With a nonlinearity specification of only 0.010%, this isolation amplifier ensures that the signal integrity is maintained across the isolation barrier.
  • Low Offset Drift: The device exhibits an offset drift of 5µV/°C, minimizing errors in measurements over a range of temperatures.
  • High Bandwidth: It provides a bandwidth of 100kHz, making it suitable for many dynamic applications that require fast response times.
  • Single Supply Operation: The ISO122U/1KE4 is capable of operating from a single +5V supply, simplifying power supply design.

Applications

The ISO122U/1KE4 is versatile and can be used in numerous applications where isolation is crucial, such as:

  • Data acquisition systems
  • Industrial process controls
  • Medical instrumentation
  • Motor control systems
  • Test and measurement equipment

Package and Quality

The ISO122U/1KE4 comes in a compact 16-pin PDIP package, which is suitable for through-hole mounting, offering ease of integration into a wide range of products. Texas Instruments is known for its commitment to quality, and this isolation amplifier is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding environments.

Whether you're designing a new system or upgrading an existing one, the ISO122U/1KE4 from Texas Instruments is an excellent choice for achieving accurate and reliable electrical isolation.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9083 $62.7249
6+ $19.5850 $117.5100
8+ $18.9234 $151.3872
12+ $17.6000 $211.2000
15+ $16.9384 $254.0760
19+ $16.2767 $309.2573
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess