Products specifications Report Issue?

Category IsolatorsDigital Isolators
Mfr Texas Instruments
Part Status Active
Technology Capacitive Coupling
Type SPI
Isolated Power Yes
Number of Channels 8
Inputs - Side 1/Side 2 8/0
Channel Type Unidirectional
Voltage - Isolation 3000Vrms
Common Mode Transient Immunity (Min) 50kV/μs
Data Rate 1.5Mbps
Propagation Delay tpLH / tpHL (Max) 780ns, 900ns
Rise / Fall Time (Typ) 9ns, 9ns
Voltage - Supply 1.71V ~ 5.5V
Operating Temperature -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 38-FSOP (0.154", 3.90mm Width)
Supplier Device Package 38-SSOP
Ultra Librarian 3D Model Ultra Librarian ISO1228DFBR CAD Model

You May Also Be Interested in

Analog Devices Inc.
DGTL ISO 3000VRMS 4CH GP 16QSOP
Lowest to $8.9742
ECAD model for ADUM140E1BRQZ
Texas Instruments
AUTO DGT ISO 4CH WIDE DWW PKG
Lowest to $8.4428
ECAD model for ISO7741QDWWRQ1
Analog Devices Inc.
DGTL ISO 5000VRMS 6CH GP 16SOIC
Lowest to $9.1959
ECAD model for ADUM261N0BRIZ-RL
Analog Devices Inc.
DGT ISOL 5000VRMS 2CH I2C 16SOIC
Lowest to $19.5665
ECAD model for MAX14937AWE+
Analog Devices Inc.
DGTL ISO 3000VRMS 2CH GP 8SOIC / General Purpose Digital Isolator 3000Vrms 2 Channel 150Mbps 100kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
ECAD model for ADUM120N0WBRZ
Texas Instruments
DGTL ISO 5000VRMS 4CH GP 16SOIC / General Purpose Digital Isolator 5000Vrms 4 Channel 100Mbps 100kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
Lowest to $19.0602
ECAD model for ISOW7843FDWE
Analog Devices Inc.
DGT ISOL 5000VRMS 7CH SPI 20SOIC
Lowest to $50.1571
ECAD model for ADUM4152BRIZ-RL
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
ECAD model for ADUM3200TRZ-EP
Analog Devices Inc.
Quad-Channel, 2.5 kV Isolators with Integrated DC-to-DC Converter | DGTL ISO 2.5KV GEN PURP 16SOIC
Lowest to $10.9717
ECAD model for ADUM5401CRWZ

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4037 $51.0555
36+ $2.7928 $100.5408
56+ $2.7055 $151.5080
77+ $2.6182 $201.6014
99+ $2.5310 $250.5690
133+ $2.2691 $301.7903
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 269 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention