EN
  • EN
  • DE

ISO1212DBQR

Part No ISO1212DBQR
Manufacturer Texas Instruments
Catalog Digital Isolators
Description DGTL ISO 2500VRMS 2CH GP 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Digital Isolators
Mfr Texas Instruments
Series ISO121x
Package Tape & Reel
Product Status Active
Technology Capacitive Coupling
Type General Purpose
Isolated Power No
Number of Channels 2
Inputs - Side 1/Side 2 0/2
Channel Type Unidirectional
Voltage - Isolation 2500Vrms
Common Mode Transient Immunity (Min) 25kV/µs
Data Rate 4Mbps
Propagation Delay tpLH / tpHL (Max) 140ns, 15ns
Rise / Fall Time (Typ) 3ns, 3ns
Voltage - Supply 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Base Product Number ISO1212
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 851279-ISO1212DBQR
Ultra Librarian 3D Model Ultra Librarian ISO1212DBQR CAD Model

Description

The Texas Instruments ISO1212DBQR is a robust, high-performance digital isolator designed to provide electrical isolation in a wide range of industrial and commercial applications. This component is part of the ISO1212 series and is known for its reliability and efficiency in protecting sensitive circuitry from high-voltage spikes and noise that can occur in harsh electrical environments.

Key Features

  • Isolation Rating: The ISO1212DBQR offers an impressive isolation rating of up to 5 kVrms for 1 minute per UL 1577, which ensures the safe separation of circuits and protection against high voltage transients.
  • Channels: It includes two independent isolation channels, providing versatility in applications that require multiple isolations within the same package.
  • Data Rate: With a data rate of up to 1 Mbps, this digital isolator allows for rapid communication between isolated domains, making it suitable for high-speed digital interfaces.
  • Supply Range: The device operates over a wide supply voltage range of 3 V to 5.5 V, accommodating various system power levels.
  • Low Power Consumption: It is designed for energy efficiency, with low power consumption that helps to minimize the thermal footprint and power loss in systems.

Applications

The ISO1212DBQR is ideal for a variety of applications, including:

  • Industrial automation and control systems
  • Motor control circuits
  • Power inverters and converters
  • Medical equipment with stringent isolation requirements
  • Green energy applications, such as solar inverters and wind turbines

Package and Quality

The device comes in a compact 16-pin SSOP (DBQ) package that is conducive to space-constrained applications. It is also specified over the extended industrial temperature range of -40°C to 125°C, ensuring reliable performance under varying environmental conditions. The ISO1212DBQR is designed and manufactured to meet the high-quality standards expected from Texas Instruments, with rigorous testing to ensure long-term reliability and performance.

You May Also Be Interested in

NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Need more? Email Us
NOVOSENSE
ISO HALF DUPLEX RS-485 TRX
Lowest to $1.2370
NOVOSENSE
ISO FULL DUPLEX RS-485 TRX
Lowest to $1.8004
NOVOSENSE
AUTO 2CH REINFORCED DGTL ISO
Lowest to $1.1571
NOVOSENSE
2CH REINFORCED 15MM DGTL ISO
Need more? Email Us
Maxim Integrated
DG ISO 2.75KV 3CH RS485 16-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISO 3.75KV 6CH SPI 20-SSOP
Lowest to $12.8233
Analog Devices Inc.
DGTL ISOLTR 2.5KV 2CH GP 8-SOIC
Need more? Email Us
Analog Devices Inc.
DGTL ISOLTR 2.5KV 4CH GP 16-SOIC
Lowest to $7.4927

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8249 $53.6185
150+ $0.6768 $101.5200
230+ $0.6557 $150.8110
320+ $0.6345 $203.0400
410+ $0.6134 $251.4940
550+ $0.5499 $302.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,390 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess