EN
  • EN
  • DE

ISO1042BDWV

Part No ISO1042BDWV
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full CANbus 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 120 mV
Data Rate 5Mbps
Voltage - Supply 1.71V ~ 1.89V, 2.25V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package 8-SOIC
Base Product Number ISO1042
Standard Package 64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1337161-ISO1042BDWV
Ultra Librarian 3D Model Ultra Librarian ISO1042BDWV CAD Model

Description

Introducing the ISO1042BDWV from Texas Instruments

The ISO1042BDWV is a high-performance, isolated CAN transceiver module designed by Texas Instruments to provide robust communication in industrial and automotive systems. This advanced component ensures reliable data transmission and reception over CAN (Controller Area Network) bus, even in environments with high electrical noise or where isolation is necessary for safety and operational integrity.

Key Features

  • Galvanic Isolation: With up to 5000 VRMS (for 1 minute) isolation, the ISO1042BDWV protects against high-voltage transients, enhancing system safety and longevity.
  • High-Speed Data Rates: Capable of supporting CAN data rates up to 5 Mbps, this transceiver is suitable for high-speed CAN applications, ensuring efficient communication.
  • Low Loop Delay: The device offers a loop delay of less than 150 ns, minimizing communication latency and improving the responsiveness of networked systems.
  • Robust Bus Fault Protection: The ISO1042BDWV can withstand bus fault voltages ranging from -58V to +58V, providing excellent tolerance to electrical disturbances.
  • Extended Temperature Range: Operating temperatures from -55°C to +125°C make this transceiver ideal for harsh industrial environments.

Applications

The versatility of the ISO1042BDWV makes it an excellent choice for a wide array of applications, including:

  • Industrial automation and control systems
  • Motor drives and inverters
  • Automotive electronics, such as powertrain and chassis control modules
  • Medical equipment with stringent isolation requirements
  • Energy generation and distribution systems

Advanced Protection and Reliability

Integrating the ISO1042BDWV into your design not only ensures compliance with the stringent requirements of industrial and automotive standards but also provides peace of mind through its advanced protection features. These include thermal shutdown, over-current protection, and bus-pin electrostatic discharge (ESD) protection exceeding IEC 61000-4-2 Level 4.

With the ISO1042BDWV, Texas Instruments continues its legacy of delivering cutting-edge solutions that meet the ever-growing demands of modern electronic systems. Whether you're developing the next generation of industrial automation or enhancing automotive safety, this isolated CAN transceiver is engineered to provide a reliable, high-performance communication backbone.

You May Also Be Interested in

Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9267 $50.9685
120+ $0.8680 $104.1600
180+ $0.8387 $150.9660
260+ $0.7800 $202.8000
335+ $0.7507 $251.4845
420+ $0.7214 $302.9880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,050 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess