EN
  • EN
  • DE

MXD1210EPA+

Part No MXD1210EPA+
Manufacturer Maxim Integrated
Catalog Memory - Controllers
Description IC CNTRLR NVRAM 8-DIP / Nonvolatile Controller 4.5V to 5.5V 8-Pin PDIP N
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Controller Type Nonvolatile RAM
Operating Supply Voltage 4.75 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 790387-MXD1210EPA+
Popularity Medium
Supply and Demand Status Balance
Family Name MXD1210
Introduction Date March 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MXD1210EPA+ CAD Model

Description

The Maxim Integrated MXD1210EPA+ is a highly reliable, compact, and low-power memory backup power supply device designed to maintain the power supply of nonvolatile RAM, real-time clocks, microcontrollers, and other digital logic circuits during main power failure. This innovative component ensures that critical data is preserved and system states are maintained in the event of power interruptions.

Key Features

  • Automatic Switchover: The MXD1210EPA+ automatically switches from the main power supply to the backup power source when it detects a failure, providing seamless transition and preventing data loss.
  • Low Power Consumption: With its low quiescent current, this device is an energy-efficient solution that extends the life of the backup battery, making it ideal for battery-powered applications.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 1.2V to 5.5V, accommodating various system requirements and ensuring flexibility in design.
  • High Accuracy Voltage Monitoring: The MXD1210EPA+ offers precise voltage monitoring to trigger the power-fail warning, ensuring that the system has ample time to perform critical save operations.
  • Compact Package: Available in an 8-pin DIP package, it is suitable for space-constrained applications without sacrificing performance.
  • Industrial Temperature Range: It operates efficiently across an industrial temperature range of -40°C to +85°C, making it reliable in harsh environments.

Applications

The MXD1210EPA+ is versatile and can be used in a variety of applications, including:

  • Redundant memory power for servers and storage devices
  • Uninterruptible power supplies (UPS) for industrial systems
  • Portable medical devices requiring data retention
  • Automotive electronics where data integrity is critical
  • Telematics and GPS navigation systems

With its robust design and Maxim Integrated's commitment to quality, the MXD1210EPA+ is an excellent choice for designers looking to enhance the reliability and longevity of their systems.

You May Also Be Interested in

National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1 PQCC68
Need more? Email Us
Texas Instruments
DRAM CONTROLLER, TTL, PDIP20
Need more? Email Us
Maxim Integrated
IC CNTRLR NVRAM 16-SOIC
Lowest to $17.4627
National Semiconductor (TI)
DRAM CONTROLLER, 256K X 1 PQCC68
Need more? Email Us
Intel
DRAM CONTROLLER, 64M X 16, CMOS,
Need more? Email Us
Texas Instruments
DRAM CONTROLLER, 1M X 16
Need more? Email Us
Renesas Electronics America
DDR DRAM, 8MX36
Need more? Email Us
Intel
MICRO PERIPHERAL IC PBGA655
Need more? Email Us
National Semiconductor (TI)
MEMORY CONTROLLER, TTL, CDIP52
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess