EN
  • EN
  • DE

ISO100BP

Part No ISO100BP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Optically-Coupled Linear ISOLATION AMPLIFIER | IC OPAMP ISOLATION 1 CIRC 18CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Amplifier Type Isolation
Slew Rate 0.31V/μs
-3db Bandwidth 60kHz
Voltage - Input Offset 300μV
Supply Current 8mA
Current - Output / Channel 40mA
Supply Voltage , Single/Dual (±) ±7V ~ 18V
Temperature Range - Operating -25°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 18-CDIP
Supplier Device Package 18-CDIP
Family Part Number ISO100
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1190577-ISO100BP
Manufacturer Homepage www.ittcannon.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ISO100BP CAD Model

Description

Product Overview: Texas Instruments ISO100BP

The Texas Instruments ISO100BP is a state-of-the-art precision isolation amplifier designed to offer reliable and high-accuracy signal conditioning in a variety of industrial and commercial applications. This advanced amplifier is ideal for use in environments where electrical isolation is crucial, such as in measurement and test equipment, data acquisition systems, and battery monitoring in electric vehicles.

Key Features

  • High Isolation Voltage: The ISO100BP provides a robust isolation barrier capable of withstanding voltages up to 3000V<sub>RMS, ensuring the safety and integrity of sensitive electronic circuits.
  • Excellent Linearity: With an impressive linearity of 0.01%, the amplifier delivers highly accurate signal reproduction, making it suitable for precision applications.
  • Low Offset Voltage: The device boasts a low offset voltage, which minimizes error and drift in measurement systems.
  • Wide Bandwidth: The ISO100BP features a wide bandwidth of up to 60kHz, allowing it to handle a broad range of signal frequencies without compromising signal fidelity.
  • Single Supply Operation: It can operate from a single power supply ranging from 4.5V to 18V, simplifying power supply design and reducing system complexity.

Applications

The versatility of the ISO100BP makes it suitable for a wide array of applications. Its high isolation and accuracy are particularly beneficial in:

  • Medical instrumentation, where patient safety and precision are paramount.
  • Industrial process controls, where it can measure and monitor signals in noisy environments.
  • Motor control systems, providing accurate feedback for speed and positioning.
  • Power supply management, ensuring stable and reliable operation of power systems.

Product Support and Resources

Texas Instruments provides comprehensive support for the ISO100BP, including detailed datasheets, application notes, and design resources. Customers can also access TI's extensive technical support network for assistance with product integration, configuration, and troubleshooting.

With its robust feature set and reliable performance, the Texas Instruments ISO100BP isolation amplifier is an excellent choice for professionals seeking high-quality signal isolation solutions.

You May Also Be Interested in

Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess