EN
  • EN
  • DE

INA381A3IDSGR

Part No INA381A3IDSGR
Manufacturer Texas Instruments
Catalog PMIC - Current Regulation/Management
Description LOW COST CURRENT SENSOR WITH COM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Current Sense Regulator High/Low-Side - 8-WSON (2x2)
Manufacturer Texas Instruments
Series Zero-Drift
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-WFDFN Exposed Pad
Case / Package 8-WSON (2x2)
Family Name INA381
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50476-6, INA381A3IDSGR-ND, 296-50476-1, 296-50476-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 921229-INA381A3IDSGR
Ultra Librarian 3D Model Ultra Librarian INA381A3IDSGR CAD Model

Description

Introducing the INA381A3IDSGR from Texas Instruments

The INA381A3IDSGR is a state-of-the-art voltage output current shunt and digital comparator integrated into a single package, designed and manufactured by the reputable Texas Instruments. This device is a part of the INA381 family, which is known for its precision and reliability in various applications ranging from power management to system monitoring.

At the core of the INA381A3IDSGR is a high-precision current-sensing amplifier that enables accurate measurement of the voltage across a shunt resistor. This feature allows for precise current monitoring of loads, which is essential in applications that demand tight current control such as battery chargers, power supplies, and energy management systems.

One of the standout features of this product is its integrated comparator with a latched/transparent output and a reference pin. This functionality allows for setting a precise threshold level for the current, which when exceeded, can trigger an alert to the system. This is particularly useful for overcurrent protection, ensuring that your system remains safe and operates within its designed parameters.

The INA381A3IDSGR offers a wide input common-mode voltage range from -0.2V to +26V, making it versatile for both low-side and high-side current sensing applications. Additionally, the device boasts a quiescent current of only 350 µA, which is beneficial for power-sensitive applications.

Designed for ease of use, the INA381A3IDSGR comes in a compact 10-pin WSON package, which is suitable for space-constrained applications. The device is also fully specified over the extended operating temperature range of -40°C to +125°C, ensuring reliable performance across a broad range of environmental conditions.

Whether you are developing power management systems, motor controls, or simply need precise current monitoring, the INA381A3IDSGR from Texas Instruments is an excellent choice that combines accuracy, reliability, and functionality in a small form factor. With its advanced features and robust design, it stands out as a superior solution for your current sensing and system protection needs.

You May Also Be Interested in

Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Texas Instruments
IC POWER MANAGEMENT / Electronic Fuse Regulator 6A 20-HTSSOP
Lowest to $8.6860
Microchip Technology
TRIPLE HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-UQFN (4x4)
Lowest to $3.0333
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4196 $50.3520
295+ $0.3443 $101.5685
450+ $0.3335 $150.0750
620+ $0.3228 $200.1360
805+ $0.3120 $251.1600
1,075+ $0.2797 $300.6775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess