EN
  • EN
  • DE
  • IT

MAX4789EUK-T

Part No MAX4789EUK-T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT LIMITING SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Current Limiting
Sensing Method High-Side
Voltage - Input 2.3V ~ 5.5V
Current - Output 300mA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number MAX4789
Standard Package 267 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 212250-MAX4789EUK-T
Ultra Librarian 3D Model Ultra Librarian MAX4789EUK-T CAD Model

Description

The MAX4789EUK-T is a high-performance, low-voltage, single P-channel MOSFET designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This component is specifically engineered to operate as a load switch or a power management device in a wide range of applications.

Key Features

  • Low On-Resistance: The MOSFET features an exceptionally low on-resistance (R<sub>ON), which ensures high efficiency and minimal voltage drop during operation, leading to improved overall system performance.
  • Low-Voltage Operation: It is designed to operate at low voltages, making it suitable for battery-powered and portable devices where power efficiency is crucial.
  • Compact SOT-23 Package: The MAX4789EUK-T comes in a small SOT-23 package, which is ideal for space-constrained applications without compromising on power handling capabilities.
  • High Peak Current Capability: Despite its small size, it can handle high peak currents, providing robust performance for demanding applications.
  • Fast Switching Speed: Its fast switching speed is beneficial for applications requiring quick response times, such as in power management circuits.

Applications

The MAX4789EUK-T is versatile and can be used in a variety of applications, including:

  • Power management in portable devices such as smartphones, tablets, and laptops.
  • Load switching in systems that require efficient power distribution.
  • Battery management circuits where extended battery life is essential.
  • DC-DC converter applications.

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX4789EUK-T is built with this commitment in mind, ensuring that it performs consistently over a wide range of temperatures and operating conditions.

Conclusion

In summary, the MAX4789EUK-T from Maxim Integrated is a versatile, high-efficiency P-channel MOSFET that is a perfect choice for designers looking to improve power management in compact, low-voltage systems. Its low on-resistance, high peak current capability, and fast switching speeds make it a valuable component in any power-sensitive application.

You May Also Be Interested in

Maxim Integrated
Lowest to $27.1721
Texas Instruments
IC OPAMP CURR SENSE 80KHZ SC70-6
Lowest to $0.2244
Maxim Integrated
Lowest to $6.2400
Texas Instruments
IC CURRENT MONITOR 3.5% 14SOIC
Lowest to $5.5298
Infineon Technologies
IC CURRENT SENSE 16SOIC
Need more? Email Us
Maxim Integrated
Lowest to $12.1912
Maxim Integrated
200mA/250mA/300mA Current-Limit Switches
Lowest to $1.6947
Texas Instruments
INA303A2IPWR
Lowest to $5.2692
Texas Instruments
IC CURRENT GAUGE PREC 8VSSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.2457 $64.7199
15+ $7.5863 $113.7945
23+ $7.3492 $169.0316
32+ $7.1121 $227.5872
41+ $6.8751 $281.8791
55+ $6.1638 $339.0090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess