EN
  • EN
  • DE

MAX4995AATA+T

Part No MAX4995AATA+T
Manufacturer Maxim Integrated
Catalog PMIC - Current Regulation/Management
Description 50mA to 600mA Programmable Current-Limit Switches
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Current Switch
Accuracy ±10%
Voltage - Input 1.7 V ~ 5.5 V
Output Current Adjustable
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-TDFN-EP (2x2)
Win Source Part Number 1214017-MAX4995AATA+T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Family Name MAX4995A
Introduction Date November 01, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX4995AATA+T CAD Model

Description

Maxim Integrated Product Overview: MAX4995AATA+T

The MAX4995AATA+T from Maxim Integrated is a versatile, high-performance overvoltage protection device designed to safeguard low-voltage systems against damaging voltage transients. This compact, integrated circuit is ideal for a wide range of applications, including portable electronics, data communication devices, and other sensitive equipment requiring robust protection against electrical overstress (EOS) and electrostatic discharge (ESD).

Key Features

  • Overvoltage Protection: The MAX4995AATA+T offers robust protection against voltage transients, ensuring that connected devices remain safe from sudden voltage spikes.
  • Adjustable Overvoltage Trip Level: This feature allows designers to set the overvoltage trip level according to the specific needs of their application, providing customized protection.
  • Low Quiescent Current: With its low quiescent current, the device helps to minimize power consumption, making it suitable for battery-powered applications.
  • Fast Response Time: The MAX4995AATA+T is designed to respond quickly to overvoltage events, providing immediate protection for sensitive circuitry.
  • Small Package Size: Packaged in a small 8-pin TDFN (3mm x 3mm), the device saves valuable board space, which is crucial for compact electronic designs.

Applications

  • Portable Electronics
  • USB and Other Serial Interfaces
  • Notebooks, Desktops, and Servers
  • Consumer Electronics
  • Industrial Control Systems

The MAX4995AATA+T's combination of features makes it an excellent choice for protecting sensitive circuits in a variety of environments. Its adjustable overvoltage protection level, low power consumption, and compact form factor enable designers to integrate it seamlessly into their systems, ensuring reliability and longevity of their products. Whether it's safeguarding the latest smartphone or securing critical industrial controls, the MAX4995AATA+T is a reliable solution for overvoltage protection.

Maxim Integrated's commitment to quality and reliability is reflected in the MAX4995AATA+T, making it a trusted choice for engineers and designers looking to enhance the safety and durability of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
SOT-223-3 Current Regulation - Diodes, Transistors RoHS
Lowest to $11.6418
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 4A 10-VQFN-HR (2x2)
Lowest to $0.8415
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Microchip Technology
IC CURRENT MONITOR 44MV 8-SOIC / Current Monitor Regulator 20mA 8-SOIC
Need more? Email Us
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Texas Instruments
CURRENT SENSE AMPLIFIER WITH INT / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3959
Texas Instruments
IC ELECTRONIC FUSE 10VQFN
Lowest to $2.1829

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2042 $58.8588
34+ $3.4488 $117.2592
52+ $3.3414 $173.7528
72+ $3.2340 $232.8480
93+ $3.1254 $290.6622
124+ $2.8032 $347.5968
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess