The INA337AIDGKT is a high-quality precision instrumentation amplifier from Texas Instruments, a renowned leader in the field of semiconductor technology.
- Accuracy and Precision: Low offset voltage of 200µV (max) and a low offset drift of 2µV/°C, ensuring reliable and consistent output.
- Common-Mode Rejection Ratio (CMRR): 110dB, effectively eliminating interference or noise.
- Supply Voltage: 2.7V to 5.5V.
- Temperature Range: -40°C to 125°C.
- Gain Bandwidth: 1MHz.
- Slew Rate: 0.5V/µs.
- Quiescent Current: 350µA, making it energy efficient.
- Package: Small VSSOP-8 package.
- RoHS Compliant: Meets the standards set by the Restriction of Hazardous Substances Directive.