EN
  • EN
  • DE

INA333SHKQ

Part No INA333SHKQ
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP INSTR 150KHZ RRO 8CFP / Micro-Power, Rail-to-Rail Out Instrumentation Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type Instrumentation
Number of Circuits 1
Output Type Rail-to-Rail
SR - Slew Rate 0.16 V/μs
-3db Bandwidth 150kHz
Current - Input Bias 70pA
Voltage - Input Offset 10μV
Operating Supply Current 50μA
Output Current per Channel 55mA
Dual Supply Voltage (±) 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V
Operating Temperature Range -55°C ~ 210°C
Mounting SMD
Package 8-CSOIC (0.220", 5.65mm Width)
Manufacturer Package 8-CFP
Win Source Part Number 776803-INA333SHKQ
Popularity Medium
Supply and Demand Status Limited
Family Name INA333
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian INA333SHKQ CAD Model

Description

Product Overview: INA333SHKQ from Texas Instruments

The INA333SHKQ is a low-power, precision instrumentation amplifier (INA) from Texas Instruments, designed to provide accurate, low-noise amplification of differential signals in various applications. This high-performance amplifier is ideal for battery-powered devices, medical instrumentation, and industrial process controls, where energy efficiency and precision are paramount.

Key Features and Benefits:

  • Low Power Consumption: The INA333SHKQ operates with a quiescent current of only 50µA, which is particularly beneficial for battery-operated systems, helping to extend the operational life of the device.
  • Wide Supply Range: Accommodating a wide supply voltage range from 1.8V to 5.5V, the INA333SHKQ offers designers the flexibility to use it in systems with varying power supplies without compromising performance.
  • High Precision: With a low offset voltage of 25µV and a low drift of 0.1µV/°C, this INA ensures high accuracy in measurements, making it suitable for precision applications.
  • Low Noise: The INA333SHKQ boasts a low noise density of 50nV/√Hz at 1kHz, ensuring signal fidelity and making it an excellent choice for sensitive applications where noise can be a critical factor.
  • Zero-Drift Architecture: The zero-drift architecture of the INA333SHKQ provides continuous self-calibration, which results in very low DC errors over time and temperature.
  • Rail-to-Rail Output: The device features a rail-to-rail output that increases dynamic range, especially useful when operating with low supply voltages.

Applications:

  • Medical devices such as ECG and non-invasive blood pressure monitors
  • Industrial process controls and sensor measurements
  • Portable instrumentation and consumer electronics
  • Data acquisition systems
  • Test equipment

The INA333SHKQ from Texas Instruments is packaged in an industry-standard SC-70, making it easy to integrate into a variety of circuit designs. With its combination of low power, high precision, and versatile supply voltage range, this INA is an excellent choice for designers seeking to enhance the performance and efficiency of their systems.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess