EN
  • EN
  • DE

INA296B3IDDFR

Part No INA296B3IDDFR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description -5-V TO 110-V, BIDIRECTIONAL, 1.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169098-INA296B3IDDFR
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Linear -Amplifiers -Instrumentation, OP Amps, Buffer Amps
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Amplifier Type Current Sense
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-8
Supplier Device Package TSOT-23-8
Slew Rate 8V/µs
Ultra Librarian 3D Model Ultra Librarian INA296B3IDDFR CAD Model

Description

The INA296B3IDDFR is a high-precision current-sense amplifier from Texas Instruments, designed to offer industry-leading performance for monitoring power consumption in a wide array of applications. This device is part of the INA296 series, which is renowned for its accuracy and low power operation.

Key Features

  • High Accuracy: The INA296B3IDDFR boasts a maximum input offset voltage that enables precise current measurement, even at very low levels. This is crucial for applications that demand exact monitoring of power usage.
  • Wide Common-Mode Range: It operates over a common-mode voltage range from -0.2V to +26V, which is essential for functioning in systems with fluctuating ground potentials or in battery-powered applications.
  • Low Quiescent Current: Its low quiescent current minimizes the power consumption of the amplifier itself, making it ideal for energy-sensitive systems.
  • High Bandwidth: The device features a bandwidth of 350 kHz, enabling fast response times for transient events, which is particularly beneficial in rapidly changing load conditions.

Applications

The INA296B3IDDFR is versatile and can be used in a variety of applications, including:

  • Power management in battery chargers and management systems
  • Overcurrent protection circuits
  • Automotive systems such as motor control and battery monitoring
  • Industrial and telecommunications equipment

Package and Reliability

Supplied in a compact 3-pin SOT-23 package, the INA296B3IDDFR is designed for space-constrained applications without compromising on performance. Texas Instruments ensures high reliability and performance consistency, which makes this current-sense amplifier a trusted choice for professional and consumer-grade electronics alike.

Conclusion

With its combination of high accuracy, wide common-mode range, and low power consumption, the INA296B3IDDFR from Texas Instruments stands out as a superior choice for current-sensing solutions across various industries. Its robust design and versatile application range make it a valuable component for any power monitoring or management system.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess