EN
  • EN
  • DE

INA281B3QDBVRQ1

Part No INA281B3QDBVRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1204554-INA281B3QDBVRQ1
Ultra Librarian 3D Model Ultra Librarian INA281B3QDBVRQ1 CAD Model

Description

Product Overview: INA281B3QDBVRQ1 from Texas Instruments

The INA281B3QDBVRQ1 is a precision automotive current-sense amplifier designed by Texas Instruments to cater to the demanding requirements of automotive and industrial applications. This high-accuracy device is a member of the INA281 family, renowned for its performance in current measurement across shunt resistors.

With an impressive voltage range from 2.7V to 5.5V, the INA281B3QDBVRQ1 is suitable for various systems operating on low voltage rails. It boasts a bidirectional sensing capability, which means it can measure current flowing in both directions through the shunt resistor, making it ideal for applications such as battery management systems, motor control, and power management.

The device features a fixed gain of 20 V/V, providing a precise amplification of the voltage across the shunt resistor. This fixed gain simplifies the design process for engineers, as the output can be easily calculated without the need for external gain-setting components. Furthermore, the INA281B3QDBVRQ1 offers a high accuracy with a maximum offset voltage of just 35 µV, ensuring reliable performance in critical systems.

Safety and reliability are paramount in automotive applications, and the INA281B3QDBVRQ1 addresses this with its robust design. It is qualified for automotive applications as denoted by the 'Q1' suffix and is housed in a small SOT-23 package, allowing for compact PCB designs. The device also features an extended operating temperature range from -40°C to +125°C, accommodating the harsh environmental conditions often encountered in automotive and industrial settings.

The INA281B3QDBVRQ1 is also equipped with an output filter pin that allows for additional external filtering. This is particularly useful for reducing the impact of high-frequency noise on the output signal, ensuring a clean and stable measurement for the system's control unit.

In summary, the INA281B3QDBVRQ1 from Texas Instruments is a highly reliable, accurate, and robust current-sense amplifier that meets the stringent requirements of automotive and industrial applications. Its ease of use and compact form factor make it an excellent choice for engineers looking to design efficient and dependable systems.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8249 $53.0739
26+ $3.9589 $102.9314
40+ $3.8352 $153.4080
54+ $3.7115 $200.4210
70+ $3.5877 $251.1390
94+ $3.2166 $302.3604
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,938 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess