EN
  • EN
  • DE

QG82975X SL8YS

Part No QG82975X SL8YS
Manufacturer Intel
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 285719-QG82975X SL8YS
Popularity Low
Supply and Demand Status Limited
Application Field Used in Power Management, Signal Processing, Communications & Networking, Portable Devices
Ultra Librarian 3D Model Ultra Librarian QG82975X SL8YS CAD Model

Description

The Intel QG82975X SL8YS is a high-performance chipset designed for enthusiast-level desktop computers and workstations. It forms a critical part of the system's architecture, enabling communication between the processor, memory, and peripheral devices.

Applications:

  • High-End Desktop PCs: Used in gaming and performance-oriented desktop computers.
  • Workstations: Integrated into workstations for professional applications such as video editing, CAD, and scientific computing.
  • Server Systems: Employed in entry-level server systems requiring reliable performance.

Features:

  • Intel 975X Express Chipset: Provides a high-bandwidth and robust platform for desktop computing.
  • Support for Intel Core 2 Extreme and Core 2 Quad Processors: Compatible with Intel's high-end processors for maximum performance.
  • Dual PCI Express x16 Slots: Enables multi-GPU configurations for enhanced graphics capabilities.
  • Dual-Channel DDR2 Memory Support: Supports high-speed DDR2 memory for fast data access.
  • Intel Matrix Storage Technology: Offers RAID capabilities for data redundancy and improved storage performance.
  • High Definition Audio Support: Delivers high-quality audio output.

Benefits:

  • Exceptional Performance: Delivers top-tier performance for demanding applications and gaming.
  • Enhanced Graphics Capabilities: Supports multi-GPU configurations for unparalleled graphics performance.
  • Reliable Operation: Provides a stable and dependable computing platform for critical tasks.
  • Data Protection: Matrix Storage Technology offers RAID capabilities for data redundancy, protecting critical data.
  • Scalability: Supports a wide range of processors and memory configurations for future upgrades.

Additional Details:

The QG82975X (SL8YS) features a robust architecture designed to handle the demands of high-performance computing. It supports a Front Side Bus (FSB) speed of up to 1066 MHz. The Intel 975X Express Chipset works in conjunction with a compatible Southbridge (I/O Controller Hub) to provide a comprehensive range of I/O capabilities, including USB ports, SATA ports, and Ethernet connectivity. The SL8YS sSpec code provides specific information about the chip's manufacturing and operational characteristics. Its dual PCI Express x16 slots allow for configurations like CrossFire, enabling superior graphic rendering.

You May Also Be Interested in

Eon Silicon Solution
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Lowest to $19.1290
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Intel
Need more? Email Us
Infineon Technologies
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess