EN
  • EN
  • DE

PEEL22CV10AJ-15

Part No PEEL22CV10AJ-15
Manufacturer ICT
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ICT
Win Source Part Number 272612-PEEL22CV10AJ-15
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PEEL22CV10AJ-15 CAD Model

Description

The PEEL22CV10AJ-15 is a high-performance Programmable Electrically Erasable Logic (PEEL) device manufactured by ICT. This device is designed to implement complex logic functions, reducing the need for numerous discrete components. The reprogrammability feature allows for design modifications and updates without requiring hardware changes, resulting in shorter development cycles and reduced costs.

Applications

  • High-speed control systems: Used in applications demanding quick response times.
  • Address decoding in memory systems: Used for generating chip select signals.
  • State machine implementation: Controls complex sequential logic.
  • Peripheral device interfacing: Facilitates data exchange between a processor and peripheral components.
  • Data encryption/decryption: Implements custom data security algorithms.

Features

  • High-speed performance: With a propagation delay of 15ns, it ensures quick and efficient operation.
  • Electrically erasable and reprogrammable: Allows for multiple programming cycles for design flexibility.
  • Low power consumption: Efficiently minimizes power requirements.
  • Versatile I/O configuration: Supports flexible assignment of input and output pins.
  • TTL compatible: Compatible with standard TTL logic levels for seamless integration.

Benefits

  • Increased system speed: High-speed performance enhances overall system responsiveness.
  • Simplified system design: Reduces component count, simplifying board layout and design complexity.
  • Improved design flexibility: Enables quick modifications and updates without hardware changes.
  • Enhanced system reliability: Reduces the number of interconnects, boosting system reliability.
  • Cost-effective solution: Reduces development and manufacturing costs via reprogrammability.

Additional Details

The PEEL22CV10AJ-15 operates on a 5V power supply and typically comes in a DIP (Dual In-line Package). The device consists of programmable AND and OR arrays, allowing implementation of customized logic. The device is re-programmable using electrical signals. This device has 22 inputs and 10 outputs.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
Samsung
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8281 $57.9372
30+ $3.9617 $118.8510
46+ $3.8378 $176.5388
63+ $3.7140 $233.9820
81+ $3.5902 $290.8062
108+ $3.2188 $347.6304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess