EN
  • EN
  • DE

INA237AIDGST

Part No INA237AIDGST
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC PWR MONITOR 10VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1202831-INA237AIDGST
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Power Management (PMIC) Power Supply Controllers, Monitors
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Ultra Librarian 3D Model Ultra Librarian INA237AIDGST CAD Model

Description

Product Overview: INA237AIDGST

The INA237AIDGST is a high-precision, bidirectional current sense amplifier designed by Texas Instruments, a leader in semiconductor solutions. This advanced monitoring device is an integral component for a wide range of applications, including power management systems, battery chargers, and energy monitoring. With its compact design and sophisticated technology, the INA237AIDGST is engineered to provide precise current measurement across a broad spectrum of electronic devices.

Key Features

  • High Accuracy: The INA237AIDGST boasts a high accuracy over the entire temperature range, ensuring reliable performance in various operating conditions.
  • Wide Common-Mode Range: It operates over a common-mode range of -0.2V to +85V, making it versatile for use in systems with high side or low side current sensing.
  • Programmable Gain: The device features programmable gain settings, allowing users to optimize performance for specific applications.
  • Digital Output: A digital output interface provides real-time current, voltage, and power measurements, which can be easily interfaced with microcontrollers or other digital systems.
  • Low Quiescent Current: It has a low quiescent current, which contributes to the energy efficiency of the overall system it is integrated into.

Applications

The INA237AIDGST is suitable for a multitude of applications, including but not limited to:

  • Telecommunication equipment
  • Computing devices
  • Industrial systems
  • Automotive systems
  • Power management modules
  • Battery-powered devices

Package and Quality

Housed in a small VSSOP-10 package, the INA237AIDGST is designed for space-constrained applications. It adheres to Texas Instruments' high standards of quality and reliability, ensuring that it meets the rigorous demands of industrial and commercial usage. The device is also RoHS compliant, reflecting Texas Instruments' commitment to environmental sustainability.

With its combination of precision, flexibility, and reliability, the INA237AIDGST from Texas Instruments stands out as a superior choice for current sensing solutions in a wide array of electronic systems.

You May Also Be Interested in

SII Semiconductor Corporation
Need more? Email Us
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Lowest to $4.2331
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
Linear Technology
IC PWR SUPPLY MGR
Lowest to $7.7974
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Need more? Email Us
Texas Instruments
Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Lowest to $14.7083
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $6.5223
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2313 $51.3199
48+ $2.0901 $100.3248
75+ $2.0195 $151.4625
107+ $1.8783 $200.9781
139+ $1.8077 $251.2703
173+ $1.7371 $300.5183
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,920 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess