EN
  • EN
  • DE

FMM5054VF

Part No FMM5054VF
Manufacturer Sumitomo Electric
Catalog Custom Parts (E - I)
Description Ku to V-Band, Power Amplifier MMIC, 13.75-14.5GHz, 33dBm, 1050mA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1219871-FMM5054VF
Categories Custom Parts
Manufacturer Sumitomo Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FMM5054VF CAD Model

Description

The FMM5054VF is a Gallium Nitride (GaN) High Electron Mobility Transistor (HEMT) manufactured by Sumitomo Electric. This transistor is designed for high-frequency, high-power applications, particularly in the microwave and millimeter-wave spectrum. GaN HEMTs offer superior performance compared to traditional silicon-based transistors, making them suitable for demanding applications such as radar, communications, and electronic warfare.

Applications

  • Radar Systems
  • Satellite Communications
  • Wireless Base Stations
  • Electronic Warfare (EW)
  • Test and Measurement Equipment

Features

  • High Output Power
  • High Gain
  • High Efficiency
  • Wide Bandwidth
  • Excellent Reliability

Benefits

  • Improved System Performance in High-Frequency Applications
  • Reduced Size and Weight of RF Amplifiers
  • Lower Power Consumption
  • Increased Range and Coverage in Wireless Systems
  • Enhanced Durability and Longevity

Technical Specifications

The FMM5054VF is a GaN HEMT that offers high output power, high gain, and high efficiency at microwave and millimeter-wave frequencies. Its wide bandwidth allows it to be used in a variety of applications across a broad spectrum. The transistor is designed for excellent reliability, ensuring stable performance over a long lifespan. It typically operates at frequencies up to several GHz, with output power levels suitable for demanding applications.

In radar systems, the FMM5054VF can be used to amplify the transmit signal, increasing the range and sensitivity of the radar. Its high efficiency helps to reduce power consumption and heat dissipation. Satellite communications systems also benefit from the high power and efficiency of the GaN HEMT, enabling reliable communication over long distances. The transistor can be used in the uplink and downlink amplifiers, ensuring strong signal transmission and reception.

Wireless base stations utilize the FMM5054VF to amplify the signal transmitted to mobile devices. Its high gain and wide bandwidth allow it to support multiple frequency bands and modulation schemes. The transistor's excellent reliability ensures stable performance in demanding cellular environments. In electronic warfare (EW) applications, the GaN HEMT can be used to generate high-power jamming signals to disrupt enemy communications and radar systems. Its high output power and wide bandwidth make it effective against a variety of threats.

Test and measurement equipment also relies on the FMM5054VF to generate and amplify high-frequency signals for testing and calibration purposes. Its high linearity and low noise characteristics ensure accurate and reliable measurements. The GaN HEMT's superior performance makes it a critical component in advanced electronic systems.

You May Also Be Interested in

CML Microcircuits
Baseband Signal Processor for TR
Need more? Email Us
Rochester Electronics
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Panasonic
Need more? Email Us
Fastrax
Lowest to $32.6415
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess